The HCF4068BE is a versatile integrated circuit produced by STMicroelectronics, a leader in the semiconductor industry. This IC is a member of the 4000 series CMOS family and is specifically an 8-input NAND/AND gate, which offers reliable performance in a wide range of electronic applications.
Key Features
- Logic Type: 8-input NAND/AND gate
- Supply Voltage Range: 3 V to 15 V, accommodating a variety of logic level requirements and making it compatible with other CMOS or TTL logic families.
- High Noise Immunity: Characteristic of CMOS technology, providing stable operation in noisy environments.
- Low Power Consumption: The HCF4068BE benefits from CMOS low power features, making it suitable for battery-operated devices.
- Medium-Speed Operation: Ensures a balance between speed and power efficiency.
- Standardized Symmetrical Output Characteristics: Offers predictable performance across different operating conditions.
Applications
The HCF4068BE's ability to perform both NAND and AND logic functions makes it incredibly versatile for various applications, including:
- Logic circuit design and experimentation
- Automotive systems
- Control systems
- Alarm systems
- Signal processing
- Function generation
Product Package and Quality
The HCF4068BE comes in a Dual In-line Package (DIP) form, making it easy to handle and integrate into both prototyping and production environments. STMicroelectronics ensures the highest quality standards, with rigorous testing and quality control measures in place, guaranteeing the reliability and longevity of the HCF4068BE IC.
Whether you're a professional engineer, a student, or an electronics hobbyist, the STMicroelectronics HCF4068BE offers the functionality and performance needed for a wide array of digital logic applications. Its combination of high noise immunity, low power consumption, and versatile supply voltage range makes it an essential component for any digital logic toolkit.