EN
  • EN
  • DE

HCF4030BE

Part No HCF4030BE
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 723769-HCF4030BE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCF4030BE CAD Model

Description

STMicroelectronics HCF4030BE Quad Exclusive OR Gate

The HCF4030BE is a high-quality integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This particular chip is a quad 2-input exclusive OR (XOR) gate, which is an essential component in digital electronics. The HCF4030BE is part of the 4000 series CMOS (Complementary Metal-Oxide-Semiconductor) logic integrated circuits, renowned for their low power consumption and high noise immunity.

Each of the four gates in the HCF4030BE performs the logical exclusive OR function, which outputs a high level (1) when an odd number of inputs are high (1), and a low level (0) when the number of high inputs is even. This functionality is crucial in various digital applications such as parity checkers, adders, and various arithmetic logic circuits.

The HCF4030BE operates over a broad voltage range from 3V to 15V, making it versatile for use in a wide array of electronic devices and systems. The flexibility in supply voltage allows designers to integrate the chip into both TTL (Transistor-Transistor Logic) and CMOS-based systems with ease.

Constructed in a 14-pin dual in-line package (DIP), the HCF4030BE is easy to handle and integrate into printed circuit boards (PCBs). It offers a symmetrical output impedance, which ensures that the high and low states are equally driven, providing a balanced performance across the outputs. Additionally, the chip has a high noise immunity and low power consumption, which are characteristic of the CMOS technology, making it an excellent choice for battery-operated devices and portable electronics.

STMicroelectronics has a reputation for producing reliable and durable components, and the HCF4030BE is no exception. It is designed to withstand electrostatic discharges and has latch-up protection, ensuring long-term stability and performance in a variety of environmental conditions.

In summary, the HCF4030BE from STMicroelectronics is a versatile, reliable, and efficient quad exclusive OR gate that is an indispensable component for digital circuit designers looking for quality and performance in their logic operations.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess