Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Asynchronous/Synchronous
Count Rate 4.8MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 271747-HCF4010
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HCF4010 CAD Model

Description

The HCF4010 from STMicroelectronics is a high-performance, monolithic integrated circuit that features a hex non-inverting buffer with high voltage and high current driving capability. This versatile chip is designed to interface between low-level logic circuitry and multiple peripheral power loads typically found in automotive, industrial, and consumer applications.

With its robust design, the HCF4010 is capable of driving highly capacitive or low-resistance loads, making it an ideal choice for applications that require buffering and driving power loads. The chip operates over a wide voltage range from -0.5V to 20V, ensuring compatibility with a variety of power supplies and enabling it to support both standard logic level translation and high-drive applications.

Each buffer of the HCF4010 has a separate input and output enabling flexibility in applications. The device's high drive capability allows for direct driving of large capacitive loads, reducing the need for additional driving components and simplifying circuit design. This can result in cost savings and reduced board space in complex electronic systems.

The HCF4010 is fabricated using silicon gate C2MOS technology, which provides a reliable operation over a wide operating temperature range and ensures a low power consumption. The technology also offers high noise immunity and low static power dissipation, which is crucial for power-sensitive applications.

This integrated circuit is available in a variety of packages, including DIP and SOP, providing designers with options to best fit their space and mounting requirements. The versatility, coupled with STMicroelectronics' reputation for quality and reliability, makes the HCF4010 a go-to solution for designers looking to implement a high-performance hex non-inverting buffer in their systems.

Overall, the HCF4010 is a testament to STMicroelectronics' commitment to providing advanced electronic components that meet the evolving needs of the electronics industry. Whether it's for driving LEDs, relays, or other high-power devices, the HCF4010 offers the performance and reliability that designers need to create efficient and durable products.

You May Also Be Interested in

Texas Instruments
IC SYNC BINARY COUNT 4BIT 16SOIC
Lowest to $1.4684
ECAD model for CD74HC163M
Texas Instruments
IC BINARY COUNTER/DIV/OSC 16-DIP
Lowest to $0.7323
ECAD model for CD4060BEE4
Texas Instruments
IC SYNC BINARY COUNT 4BIT 16SOIC
Lowest to $0.4870
ECAD model for CD74HC163M96
Texas Instruments
Counter Dual 4-Bit Binary UP 16-Pin PDIP Tube / IC DUAL BINARY UP COUNTER 16-DIP
Lowest to $0.1621
ECAD model for CD4520BE
Texas Instruments
IC BINARY COUNTER/DIV/OSC 16SOIC
Lowest to $0.2275
ECAD model for CD4060BM96G4
Texas Instruments
IC DUAL BCD UP-COUNTER 16-SOIC
Lowest to $0.0950
ECAD model for CD4518BM
Texas Instruments
IC 7-STAGE BIN RIP CNTR 14SOIC
Lowest to $1.2742
ECAD model for CD74HC4024M
Texas Instruments
IC 7-STAGE BIN RIP CNTR 14TSSOP
Lowest to $0.4444
ECAD model for CD74HC4024PW
Texas Instruments
IC DIV-BY-N COUNTR PRESET 16SOIC
Lowest to $0.4422
ECAD model for CD4018BM96

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 46,000 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention