EN
  • EN
  • DE

GM5766H-LF

Part No GM5766H-LF
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 268014-GM5766H-LF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GM5766H-LF CAD Model

Description

STMicroelectronics GM5766H-LF Product Overview

The GM5766H-LF is a state-of-the-art integrated circuit designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This particular device is tailored for advanced video processing applications and is a testament to STMicroelectronics' commitment to delivering cutting-edge technology to its customers.

Key Features

  • High-Quality Video Processing: The GM5766H-LF excels in delivering crisp, clear, and smooth video output, making it an ideal choice for applications requiring superior image quality.
  • Wide Range of Applications: Designed to be versatile, the GM5766H-LF can be utilized in a variety of products, including televisions, monitors, projectors, and other video display systems.
  • Advanced Connectivity: With support for multiple video input and output formats, this IC offers designers the flexibility to create systems that can interface with a wide range of devices and sources.
  • Low Power Consumption: Energy efficiency is a hallmark of the GM5766H-LF, ensuring that devices using this chip contribute to lower power bills and a reduced carbon footprint.
  • Robust Reliability: STMicroelectronics' products are known for their reliability, and the GM5766H-LF is no exception. It is built to withstand the rigors of continuous operation in demanding environments.

Technical Specifications

  • Brand: STMicroelectronics
  • Product Category: Video Processing ICs
  • Part Number: GM5766H-LF
  • Application: Video processing for displays
  • Mounting Style: Surface Mount
  • Package / Case: LQFP
  • Operating Temperature Range: Specified by manufacturer

The GM5766H-LF is a testament to STMicroelectronics' expertise in the field of video processing technology. It offers designers a powerful tool to create high-performance video systems that meet the demands of today's consumers for quality and reliability. With this product, STMicroelectronics continues to push the boundaries of what's possible in video technology.

You May Also Be Interested in

Shindengen
Lowest to $8.3160
Sanken
Lowest to $1.1435
NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
NEC
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3806 $96.7612
3+ $39.6962 $119.0886
5+ $38.4557 $192.2785
7+ $37.2153 $260.5071
9+ $35.9748 $323.7732
11+ $32.2534 $354.7874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess