EN
  • EN
  • DE

FERD30SM100DJFTR

Part No FERD30SM100DJFTR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GP 100V 30A POWERFLAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 970mV @ 30A
Speed(Frequency) Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 150μA @ 100V
Mounting SMD (SMT)
Case / Package PowerFlat (5x6)
Operating Temperature - Junction 175°C (Max)
Win Source Part Number 102111-FERD30SM100DJFTR
Family Name FERD30SM100DJF
Introduction Date February 21, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FERD30SM100DJFTR CAD Model

Description

STMicroelectronics FERD30SM100DJFTR - Fast Recovery Diode Series

The FERD30SM100DJFTR from STMicroelectronics is a cutting-edge component in the field of power management and conversion. This fast recovery diode is designed to offer superior performance in a variety of applications, including switched-mode power supplies, high-frequency DC/DC converters, and energy recovery circuits in consumer and industrial devices.

Key Features:

  • High Reverse Voltage Capability: With a reverse voltage rating of 100V, the FERD30SM100DJFTR is capable of handling high voltage requirements, making it suitable for a wide range of power applications.
  • Low Forward Voltage Drop: The diode’s low forward voltage drop (Vf) ensures high efficiency in power conversion, which is critical for minimizing energy losses in high-performance systems.
  • Fast Recovery Time: The fast recovery time of this diode is essential for applications requiring quick switching, reducing power loss and improving overall system performance.
  • High Surge Current Capability: It can withstand high surge currents, providing robust performance and reliability under transient conditions.
  • Surface Mount Package: The FERD30SM100DJFTR comes in a surface mount package, which is ideal for compact designs and automated assembly processes.

Applications:

The versatile nature of the FERD30SM100DJFTR makes it well-suited for various applications, including:

  • Power supply units for consumer electronics
  • Telecommunication systems
  • Industrial power supplies
  • Automotive systems
  • LED lighting applications

STMicroelectronics' commitment to quality and innovation is evident in the FERD30SM100DJFTR. With its robust design and superior electrical characteristics, this fast recovery diode is engineered to meet the demanding requirements of modern electronic systems. Whether it's for improving efficiency, reducing footprint, or ensuring reliability, the FERD30SM100DJFTR is an excellent choice for designers and engineers looking to enhance their power management solutions.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the STMicroelectronics website or contact their local sales representative.

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8577 $55.7310
70+ $1.5243 $106.7010
105+ $1.4767 $155.0535
140+ $1.4290 $200.0600
185+ $1.3814 $255.5590
245+ $1.2385 $303.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess