EN
  • EN
  • DE

FERD20S100SB-TR

Part No FERD20S100SB-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE RECT 100V 20A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 18 Weeks
Features Diode FERD (Field Effect Rectifier Diode) 100 V 20A Surface Mount DPAK
Manufacturer STMicroelectronics
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name FERD20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number FERD20S100SB-TR-ND, 497-18705-6, 497-18705-2, 497-18705-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871718-FERD20S100SB-TR
Ultra Librarian 3D Model Ultra Librarian FERD20S100SB-TR CAD Model

Description

The FERD20S100SB-TR is a cutting-edge power rectifier from STMicroelectronics, renowned for its high efficiency and reliability. This component is part of ST's Field Effect Rectifier Diode (FERD) series, designed to offer superior performance in a range of power conversion applications.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 100V, the FERD20S100SB-TR is suitable for high-voltage applications.
  • Low Forward Voltage Drop: The device provides a low forward voltage drop, which enhances overall system efficiency and reduces thermal losses.
  • Fast Switching Speed: This rectifier offers fast switching capabilities, making it ideal for high-frequency power switching applications.
  • High Junction Temperature: With a maximum operating junction temperature of 175°C, the FERD20S100SB-TR can withstand harsh thermal environments.
  • Surface Mount Package: The device comes in a DPAK (TO-252) surface-mount package, which is well-suited for compact PCB layouts and automated assembly processes.

Applications

The FERD20S100SB-TR is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Adapters and chargers
  • Lighting applications
  • Automotive applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The FERD20S100SB-TR is manufactured to meet the highest industry standards for performance and reliability. It is RoHS compliant and designed to meet the requirements of environmentally conscious products.

Ordering Information

The product is available in tape and reel packaging, denoted by the -TR suffix, facilitating its use in high-volume production environments. For detailed information on pricing, availability, and ordering, interested parties should contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.0880
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8772 $52.6320
140+ $0.7198 $100.7720
220+ $0.6973 $153.4060
300+ $0.6748 $202.4400
385+ $0.6523 $251.1355
515+ $0.5848 $301.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess