EN
  • EN
  • DE

EVLSRK1001-TO

Part No EVLSRK1001-TO
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description SRK1001 ADAPTIVE SYNCHRONOUS REC / EVLSRK1001 Gate Driver Power Management Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function Gate Driver
Utilized IC / Part EVLSRK1001
Supplied Contents Board(s)
Base Product Number EVLSRK1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341660-EVLSRK1001-TO
Ultra Librarian 3D Model Ultra Librarian EVLSRK1001-TO CAD Model

Description

The EVLSRK1001-TO is a state-of-the-art evaluation board from STMicroelectronics, designed to showcase the performance and capabilities of their advanced semiconductor products. This board provides engineers and developers with a comprehensive platform for testing, evaluating, and prototyping applications that require high-performance power management and control systems.

Key Features

  • Integrated Power Devices: The board includes STMicroelectronics' latest power devices, ensuring efficient power conversion and management for a variety of applications.
  • Advanced Control: With an embedded microcontroller, the EVLSRK1001-TO offers sophisticated control options for precise power delivery and management.
  • Connectivity: It features multiple connectivity options, including USB and GPIOs, for easy interfacing with external devices and systems.
  • On-Board Debugging: Equipped with on-board debugging tools, the evaluation board simplifies the process of diagnosing and troubleshooting, accelerating development time.
  • Flexible Power Supply: The board can be powered through various sources, making it versatile for different testing environments and scenarios.
  • User-Friendly Interface: Clear labeling and a logical layout make the EVLSRK1001-TO user-friendly, even for those new to STMicroelectronics' platforms.

Applications

The EVLSRK1001-TO is ideal for a wide range of applications, including but not limited to:

  • Industrial automation
  • Automotive systems
  • Renewable energy systems
  • Consumer electronics
  • Telecommunications

Why Choose EVLSRK1001-TO?

Choosing the EVLSRK1001-TO for your evaluation needs means opting for a product that is backed by STMicroelectronics' reputation for quality and reliability. The board's robust feature set, combined with its ease of use, makes it an excellent choice for professionals looking to push the boundaries of power management technology. Whether you're developing cutting-edge industrial systems or innovative consumer products, the EVLSRK1001-TO provides the tools necessary to bring your concepts to life efficiently and effectively.

You May Also Be Interested in

Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC856LC5 / HMC856LC5 Delay Line Timing Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
RZA2M EVALUATION KIT / RTK7921053S Embedded Graphics Display Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess