Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347788-PHT6N06LI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHT6N06LI CAD Model

Description

Introducing the PHT6N06LI MOSFET from NXP Semiconductors

The PHT6N06LI is a robust and efficient N-channel, enhancement-mode Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is part of NXP's TrenchMOS™ technology, which is renowned for providing high-quality, high-performance components suitable for a wide range of electronics applications. The PHT6N06LI is particularly well-suited for high-speed switching and power management tasks in both consumer and industrial electronics.

With its low threshold voltage and low on-state resistance, the PHT6N06LI offers excellent thermal performance and energy efficiency. These characteristics make it an ideal choice for power regulation in compact devices where space is at a premium and heat dissipation is a critical concern. The MOSFET operates with a maximum continuous drain current of 60A, which ensures that it can handle significant power levels without compromising on reliability or longevity.

Key Features:

  • Drain-source voltage (V<sub>DS): 60V, which provides a good balance between the voltage handling capability and the size of the device.
  • Continuous drain current (I<sub>D): 60A at 25°C, ensuring that the MOSFET can support high current applications.
  • Low on-state resistance (R<sub>DS(on)): Typically 0.019Ω, which minimizes power losses during operation and improves overall efficiency.
  • Fast switching speed: The device's fast switching capabilities reduce switching losses and improve performance in high-frequency applications.
  • Logic level compatible: Can be driven directly from microcontrollers or logic circuits, simplifying the design of control interfaces.
  • Enhanced durability: Rated for operation from -55°C to 175°C, making it robust enough for demanding environments.

The PHT6N06LI is also designed with the environment in mind, featuring a lead-free and RoHS-compliant construction. Its compact SOT-223 package is optimized for automated assembly processes, reducing manufacturing time and costs while ensuring a reliable solder joint.

Whether you're designing power supplies, motor controllers, or any other application that requires efficient power handling and switching, the PHT6N06LI from NXP Semiconductors is an excellent choice that combines performance, efficiency, and reliability in a single component.

You May Also Be Interested in

Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
UMW
20V 3.77A 750MW [email protected],5A 850
Lowest to $0.0239
ECAD model for SI2312A
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A1545R
STMicroelectronics
Switching applications | MOSFET N-CH 950V 8A TO-247
Lowest to $4.0528
ECAD model for STW10N95K5
Torex Semiconductor Ltd
POWER MOSFET
Need more? Email Us
ECAD model for XP135A1145SR
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
Infineon Technologies
HEXFET® Power MOSFET for DC-DC Converters | MOSFET N-CH 30V 18A 8-SOIC
Lowest to $0.1162
ECAD model for IRF7822PBF
Infineon Technologies
HEXFET®Power MOSFET | MOSFET P-CH 12V 16A 8-SOIC
Lowest to $4.4319
ECAD model for IRF7410PBF
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP152A01D8MRN

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention