EN
  • EN
  • DE

ESDAVLC8-4BN4

Part No ESDAVLC8-4BN4
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3VWM 28VC UQFN4L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 4
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 8.5V
Max Clamping Voltage 28V
Peak Pulse Current(Ippm) 1A (8/20μs)
Power Dissipation - Pd 45W
Applications General Purpose
Capacitance @ Frequency 4.5pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 4-uQFN (1x0.8)
Win Source Part Number 015734-ESDAVLC8-4BN4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ESDAVLC8-4BN4 CAD Model

Description

STMicroelectronics ESDAVLC8-4BN4: Robust ESD Protection for High-Speed Interfaces

The ESDAVLC8-4BN4 from STMicroelectronics is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) damages. This compact and efficient solution is ideal for protecting voltage-sensitive components that are connected to data and transmission lines.

Key Features

  • Low Clamping Voltage: The device offers a very low clamping voltage, ensuring that sensitive circuits are well-protected from transient events.
  • High ESD Protection: It can withstand ESD discharges up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard, providing a high level of protection for your electronic devices.
  • High Integration: The ESDAVLC8-4BN4 integrates four data-line protection channels in a single package, making it a space-saving solution for modern compact electronic designs.
  • Low Capacitance: With a low line capacitance, the device is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Flow-Through Design: The flow-through layout of the device simplifies PCB design and helps to maintain signal integrity by allowing traces to run straight through the device.

Applications

The ESDAVLC8-4BN4 is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 ports
  • HDMI, DisplayPort, and other high-speed data interfaces
  • Smartphones, tablets, and other portable devices
  • Set-top boxes, digital TVs, and other consumer electronics
  • Notebooks, desktops, and servers

Reliability and Compliance

STMicroelectronics is committed to delivering high-quality products. The ESDAVLC8-4BN4 is manufactured to stringent standards, ensuring reliability and performance compliance. It is also RoHS compliant and compatible with lead-free soldering processes, reflecting STMicroelectronics' dedication to environmental sustainability.

In conclusion, the ESDAVLC8-4BN4 from STMicroelectronics is an excellent choice for designers looking to enhance the ESD robustness of their high-speed data interfaces with a reliable, high-performance protection device.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1820 $58.2400
775+ $0.1495 $115.8625
1,200+ $0.1448 $173.7600
1,650+ $0.1401 $231.1650
2,135+ $0.1354 $289.0790
2,855+ $0.1214 $346.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,500 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess