Products specifications Report Issue?

Win Source Part Number 1137846-ESDA6V1W5C
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ESDA6V1W5C CAD Model

Description

STMicroelectronics ESDA6V1W5C Transient Voltage Suppressor

The ESDA6V1W5C from STMicroelectronics is a state-of-the-art transient voltage suppressor (TVS) designed to protect sensitive electronic components from electrostatic discharges (ESD) and other voltage-induced transient events. This device is specifically engineered to safeguard data lines and other circuits against the detrimental effects of ESD, which can compromise the performance and longevity of electronic systems.

Constructed using STMicroelectronics' advanced low-capacitance TVS technology, the ESDA6V1W5C offers a bidirectional clamping action with a breakdown voltage of 6.1V. This ensures that any excess voltage above this threshold is effectively clamped, thereby protecting the downstream components from potential damage. The device is packaged in a small SOT-323 package, which makes it an ideal solution for space-constrained applications where board real estate is at a premium.

One of the key features of the ESDA6V1W5C is its low leakage current, which enhances the overall energy efficiency of the system by minimizing power loss when the device is in standby mode. Additionally, the device boasts a low clamping voltage and a fast response time, which are critical for ensuring high-speed data integrity and rapid protection against transient events.

The ESDA6V1W5C is designed to meet the stringent requirements of the IEC 61000-4-2 standard, which specifies the immunity of electronic equipment to ESD. This certification underscores the reliability and robustness of the device, making it an excellent choice for applications in telecommunications, computing, industrial control, and consumer electronics where ESD protection is crucial.

Installation of the ESDA6V1W5C is straightforward, thanks to its compatibility with standard SMD assembly processes. Its ability to support multiple data lines with just one device not only simplifies circuit design but also reduces component count, contributing to cost savings and enhanced system reliability.

In summary, the ESDA6V1W5C from STMicroelectronics is a versatile and reliable solution for ESD protection in a wide range of electronic applications. Its combination of low capacitance, fast response, and compliance with international standards makes it an indispensable component for designers looking to enhance the durability and performance of their electronic systems.

You May Also Be Interested in

Intersil
Need more? Email Us
ECAD model for IM5600CJE
Vishay
Lowest to $3.5044
ECAD model for IHLP2020CZERR22M1A
RFE/Fuzetec
RESETTABLE FUSE - PPTC RADIAL LE / PTC Resettable Fuse 30V 1.6 A Ih Through Hole Radial, Disc
Lowest to $0.3792
ECAD model for FRU160-30F
Bosch Sensortec
Bosch Carbide Tipped Glass and Tile Bit Set 4 pc
Need more? Email Us
ECAD model for GT2000
Pulse
Transformers Audio & Signal 1000BASET SMD Nonpoe 1-PORT
Need more? Email Us
ECAD model for H5019BNLT
Halo Electronics Inc
10 BASE-T Filter LAN Transformer
Need more? Email Us
ECAD model for FD22-RP34HRL
Carlo Gavazzi Inc.
ON/OFF CURRENT SENSOR / Current Sensing AC 0.5 ~ 30VAC/DC
Need more? Email Us
ECAD model for EISH200MA024
Intel
Need more? Email Us
ECAD model for EP1800GM883B
Venkel
High Power Thin Film CR; 1210; 1/3W; ±5PPM; 825R; ±0.05%
Need more? Email Us
ECAD model for HPTF1210-UP-8250AT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention