EN
  • EN
  • DE

ESDA5V3SC6

Part No ESDA5V3SC6
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Uni-Dir 3V 6-Pin SOT-23 T/R / TVS DIODE 3VWM 18VC SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 5.3V
Max Clamping Voltage 18V
Peak Pulse Current(Ippm) 22A (8/20μs)
Power Dissipation - Pd 400W
Applications Automotive
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 093393-ESDA5V3SC6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESDA5V3
Introduction Date March 24, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ESDA5V3SC6 CAD Model

Description

The ESDA5V3SC6 from STMicroelectronics is a state-of-the-art, bidirectional single-line Transil™ diode designed specifically for the protection of sensitive electronic components from electrostatic discharges (ESD) and transient voltage events. This device is well-suited for applications where space is at a premium and high ESD protection is required, such as mobile phones, GPS systems, and other portable electronics.

With its low clamping voltage and low leakage current, the ESDA5V3SC6 ensures that the protected line remains safeguarded without compromising the performance of the overall system. The diode's response time is less than 1 ns, providing immediate protection against ESD events and effectively safeguarding sensitive circuitry from damage or disruption.

This component comes in a tiny SOT-23-6 package, which not only saves valuable board space but also allows for high-density mounting, making it an ideal choice for compact designs. Despite its small size, the ESDA5V3SC6 is capable of dissipating ESD surges above the maximum level specified in the IEC 61000-4-2 international standard.

Key features of the ESDA5V3SC6 include:

  • Stand-off voltage of 5.3 V, suitable for a wide range of applications.
  • Peak pulse power dissipation (8/20µs waveform) of 200 W for robust surge protection.
  • Very low leakage current to minimize power consumption when idle.
  • High surge current capability with a maximum of 7 A (8/20µs).
  • RoHS compliant and Halogen-free, ensuring environmental sustainability.

The ESDA5V3SC6 is a versatile component that offers a combination of high ESD protection level, low capacitance, and small package size, making it an excellent choice for protecting voltage-sensitive components in a broad array of electronic devices. By integrating this robust protection device into your design, you can enhance the reliability and longevity of your electronic products, ensuring customer satisfaction and reducing the risk of costly returns and repairs.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1051 $50.4480
1,160+ $0.0863 $100.1080
1,795+ $0.0836 $150.0620
2,475+ $0.0809 $200.2275
3,200+ $0.0782 $250.2400
4,280+ $0.0701 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,470 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess