EN
  • EN
  • DE

ESDA041-2W3Y

Part No ESDA041-2W3Y
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 3.6VWM 9VC SOT323-3 / 9V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SOT-323-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3.6V
Voltage - Breakdown (Min) 6.2V
Voltage - Clamping (Max) @ Ipp 9V
Current - Peak Pulse (10/1000µs) 7A (8/20µs)
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 190pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SC-70, SOT-323
Supplier Device Package SOT-323-3
Base Product Number ESDA041
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-ESDA041-2W3YCT,497-ESDA041-2W3YDKR,ESDA041-2W3Y-ND,497-ESDA041-2W3YTR
Standard Package 3,000
Win Source Part Number 1334876-ESDA041-2W3Y
Ultra Librarian 3D Model Ultra Librarian ESDA041-2W3Y CAD Model

Description

The ESDA041-2W3Y is a state-of-the-art ESD protection device from STMicroelectronics, designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) and other transient voltage events. This device is specifically engineered to provide reliable protection for electronic equipment, ensuring both functionality and longevity in the face of ESD threats.

Key Features

  • Transient Protection: The ESDA041-2W3Y is capable of withstanding ESD discharges up to the IEC 61000-4-2 level 4 standard, offering a robust shield against ESD events.
  • Low Clamping Voltage: Its low clamping voltage ensures that protected components are exposed to minimal stress during transient events.
  • Low Leakage Current: The device features an extremely low leakage current, which is beneficial for battery-powered applications where power conservation is critical.
  • High Surge Capability: It offers a high surge capability, making it suitable for applications that may be exposed to high transient voltages.
  • Flow-Through Design: The ESDA041-2W3Y is designed with a flow-through layout, which simplifies PCB design by allowing the signal lines to pass directly through the ESD protection device.

Applications

The ESDA041-2W3Y is ideal for protecting a wide range of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Thunderbolt interfaces
  • Antenna and RF lines

Product Benefits

Integrating the ESDA041-2W3Y into your design can offer numerous benefits:

  • Enhanced reliability and increased lifespan of electronic components due to effective transient voltage suppression.
  • Reduced risk of device failure, which is particularly important in mission-critical and high-reliability applications.
  • Compact package design that saves valuable board space and supports the trend towards miniaturization in electronic devices.

Conclusion

The ESDA041-2W3Y from STMicroelectronics is an essential component for designers looking to bolster the ESD resilience of their electronic products. With its strong protective features and application flexibility, it stands as a wise investment for safeguarding against the unpredictable nature of ESD and other transient voltage events.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 128VWM 217.35VC SMD
Lowest to $4.7944
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess