EN
  • EN
  • DE

EMIF09-BC01

Part No EMIF09-BC01
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258865-EMIF09-BC01
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF09-BC01 CAD Model

Description

EMIF09-BC01 EMI Filter and Line Termination for SD Card Applications

The EMIF09-BC01 is an integrated EMI filtering and line termination solution designed specifically for SD card applications, brought to you by the renowned semiconductor manufacturer STMicroelectronics. This compact component is engineered to provide both EMI filtering and line termination in one package, which is essential for maintaining signal integrity and reducing electromagnetic interference in high-speed data lines.

Key Features

  • 9-line EMI filter including ESD protection
  • Integrated 100 Ω line termination resistors for SD mode
  • High ESD protection level up to 15 kV
  • Very low PCB space consumption
  • High reduction of parasitic elements through integration
  • Compliant with the SD Card Interface standard

The EMIF09-BC01 is designed to simplify circuit design and save space on the PCB by integrating multiple discrete components into a single package. It includes 9-line EMI filters to suppress unwanted high-frequency signals and provides robust electrostatic discharge (ESD) protection up to 15 kV, ensuring the longevity and reliability of your SD card applications.

With its integrated 100 Ω line termination resistors, the EMIF09-BC01 is optimized for the SD card interface, fulfilling the requirements for signal integrity and impedance matching. This feature is crucial for maintaining the quality of signals transmitted over the SD card interface, which is particularly important in applications where data integrity is paramount.

The compact design of the EMIF09-BC01 means that it occupies very little space on a printed circuit board, making it an ideal choice for space-constrained applications. Its ability to reduce parasitic elements through integration ensures that the performance of your SD card application is not compromised by external noise sources.

In summary, the EMIF09-BC01 from STMicroelectronics is a highly effective solution for designers looking to enhance the performance of their SD card applications in terms of both EMI filtering and signal integrity. Its compact, integrated design and compliance with the SD Card Interface standard make it a versatile and reliable choice for a wide range of electronic devices.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3179 $59.3055
110+ $1.0811 $118.9210
170+ $1.0476 $178.0920
230+ $1.0129 $232.9670
295+ $0.9794 $288.9230
395+ $0.8790 $347.2050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess