EN
  • EN
  • DE

EMIF06-VID01C2

Part No EMIF06-VID01C2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/16PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Attenuation Value -40dB @ 900MHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 16pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.115" L x 0.051" W (2.92mm x 1.29mm)
Height 0.030" (0.76mm)
Win Source Part Number 081006-EMIF06-VID01C2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF06-VID01C2 CAD Model

Description

Overview of EMIF06-VID01C2

The EMIF06-VID01C2 is a high-performance, integrated EMI filtering and ESD protection device designed by STMicroelectronics, a global semiconductor leader. This compact component is specifically engineered to provide a comprehensive solution for video interfaces that require both signal integrity preservation and protection against electrostatic discharges.

Key Features

  • Integrated EMI Filtering: The EMIF06-VID01C2 includes six lines of low-pass filter structures that effectively reduce EMI interference in video signal lines, ensuring clear and stable image quality.
  • ESD Protection: Offering robust ESD protection, the device is capable of withstanding electrostatic discharges up to 15 kV, thereby safeguarding sensitive video components against damage from electrical overstress.
  • High Integration: The integration of EMI filters and ESD clamps in a single package reduces PCB space requirements and simplifies design for compact electronic systems.
  • Low Capacitance: With a low line capacitance design, the EMIF06-VID01C2 minimizes signal attenuation, making it suitable for high-speed video interfaces without compromising signal integrity.
  • Lead-Free Package: Housed in a lead-free package, this product is compliant with current environmental regulations, including RoHS, which reduces the environmental impact of electronic waste.

Applications

The EMIF06-VID01C2 is ideal for a wide range of applications that require both EMI filtering and ESD protection for video signals. It is commonly used in:

  • Digital cameras and camcorders
  • LCD and plasma display panels
  • Video game consoles
  • Portable DVD players
  • Set-top boxes and multimedia devices

Technical Specifications

STMicroelectronics has equipped the EMIF06-VID01C2 with precise technical specifications to meet the stringent requirements of modern video interfaces:

  • Operating Voltage Range: Typically 0 to 5.5 volts
  • Clamping Voltage: Low clamping voltage for ESD protection
  • Filtering: Cut-off frequency optimized for video applications
  • Package: Compact SOT23-6L package for space-saving design

The EMIF06-VID01C2 is a testament to STMicroelectronics' commitment to providing advanced protection solutions that enhance the performance and longevity of electronic systems.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
350+ $0.1445 $50.5750
845+ $0.1186 $100.2170
1,310+ $0.1149 $150.5190
1,800+ $0.1112 $200.1600
2,330+ $0.1075 $250.4750
3,120+ $0.0963 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess