EN
  • EN
  • DE

EMIF06-HMC01

Part No EMIF06-HMC01
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 50 OHM/20PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Resistance - Channel (Ohms) 50
Values R = 50 Ohms, C = 20pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.076" L x 0.076" W (1.92mm x 1.92mm)
Height 0.028" (0.70mm)
Win Source Part Number 081004-EMIF06-HMC01
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMIF06-HMC01 CAD Model

Description

EMIF06-HMC01 - EMI Filtering and Signal Conditioning Component

The EMIF06-HMC01 is a state-of-the-art EMI filtering and signal conditioning component designed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This compact and highly integrated solution is specifically tailored for the suppression of electromagnetic interference (EMI) in electronic devices.

Key Features

  • Integrated EMI Filtering: The EMIF06-HMC01 features six integrated filters, providing excellent EMI suppression capabilities for multiple lines simultaneously.
  • Low Capacitance: With a low line capacitance, this component ensures signal integrity, making it ideal for high-speed data lines without compromising performance.
  • High-Efficiency Signal Conditioning: It not only filters out unwanted EMI but also conditions the signals, enhancing the overall quality and reliability of data transmission.
  • Compact Footprint: The small package size makes it suitable for space-constrained applications, allowing for efficient use of PCB real estate.
  • Easy Integration: The EMIF06-HMC01 is designed for easy integration into a wide range of electronic systems, supporting quick and hassle-free design-in processes.

Applications

The EMIF06-HMC01 is versatile and can be used in various applications that require EMI filtering and signal conditioning, including:

  • Mobile Phones
  • Portable Electronics
  • Communication Systems
  • Data Lines for Computing Devices
  • USB Interfaces

Technical Specifications

The EMIF06-HMC01 provides robust protection and filtering with technical specifications that meet the demands of modern electronic devices:

  • Low Line Capacitance
  • High Cut-off Frequency
  • High ESD Protection Level
  • Compliance with IEC Standards

With its combination of EMI filtering, signal conditioning, and compact design, the EMIF06-HMC01 from STMicroelectronics represents a powerful solution for designers looking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7343 $58.4058
15+ $7.9868 $119.8020
23+ $7.7373 $177.9579
31+ $7.4879 $232.1249
40+ $7.2384 $289.5360
54+ $6.4899 $350.4546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess