EN
  • EN
  • DE

EMIF06-1502M12

Part No EMIF06-1502M12
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 170 OHM/14PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Resistance - Channel (Ohms) 170
Values R = 170 Ohms, C = 14pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.098" L x 0.059" W (2.50mm x 1.50mm)
Height 0.024" (0.60mm)
Win Source Part Number 081003-EMIF06-1502M12
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF06-1502M12 CAD Model

Description

EMIF06-1502M12: A Versatile EMI Filtering Solution from STMicroelectronics

The EMIF06-1502M12 is a highly integrated device designed by STMicroelectronics to provide effective Electromagnetic Interference (EMI) filtering for electronic circuits. This compact component is particularly well-suited for applications requiring a high level of protection against EMI, ensuring the integrity and performance of the electronic system.

Key Features

  • Integrated EMI Filtering: The EMIF06-1502M12 integrates six EMI filters into a single package, providing a convenient solution for designs with limited space.
  • Low-pass Filter Design: Each filter is based on a low-pass filter design, which effectively attenuates unwanted high-frequency noise while allowing desired signals to pass through.
  • High Cut-off Frequency: With a high cut-off frequency, this device is capable of filtering out noise while maintaining signal integrity for fast digital interfaces.
  • Low Series Resistance: The low series resistance of the EMIF06-1502M12 minimizes signal attenuation, ensuring minimal impact on signal strength and quality.
  • High ESD Protection: The device also provides a high level of Electrostatic Discharge (ESD) protection, safeguarding sensitive components from the potentially damaging effects of ESD events.

Applications

The EMIF06-1502M12 is an ideal choice for a wide range of applications where EMI can be a concern. It is commonly used in:

  • Mobile phones and communication devices
  • Computing and peripherals
  • Consumer electronics
  • Industrial controls
  • Medical equipment

Compact and Efficient Design

STMicroelectronics has designed the EMIF06-1502M12 with a focus on space-saving and efficiency. The device's small footprint makes it an excellent choice for portable and compact electronic systems. Its efficient filtering capabilities ensure that it does not compromise the performance of the overall system while providing the necessary protection against EMI.

In summary, the EMIF06-1502M12 from STMicroelectronics is a robust, high-performance EMI filtering solution that combines multiple filtering functions into a single package. Its ability to protect against EMI and ESD makes it a valuable component in any sensitive electronic design.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8659 $60.6130
165+ $0.7106 $117.2490
255+ $0.6884 $175.5420
350+ $0.6661 $233.1350
450+ $0.6440 $289.8000
605+ $0.5773 $349.2665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess