EN
  • EN
  • DE

EMIF05-1K004F2

Part No EMIF05-1K004F2
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 258852-EMIF05-1K004F2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF05-1K004F2 CAD Model

Description

EMIF05-1K004F2 - EMI Filtering and Signal Conditioning by STMicroelectronics

The EMIF05-1K004F2 is a highly integrated device designed by STMicroelectronics, a global leader in semiconductor solutions. This compact component is specifically engineered to provide EMI (Electromagnetic Interference) filtering and signal conditioning for a broad range of electronic applications. It is particularly well-suited for protecting sensitive circuits against external noise, surges, and transients in compliance with the international standards.

Key Features

  • Integration: The device integrates 5 lines of EMI filtering, which can significantly reduce the number of discrete components required on a printed circuit board (PCB).
  • Protection: It offers a high level of protection for electronic systems, withstanding ESD (ElectroStatic Discharge) up to 15 kV in contact discharge mode as per the IEC 61000-4-2 standard.
  • Low Capacitance: With a very low line capacitance, it ensures signal integrity, making it ideal for high-speed data lines such as USB 2.0, IEEE 1394, and HDMI.
  • Compact Design: The EMIF05-1K004F2 comes in a small package size, which is beneficial for space-constrained applications.
  • Lead-Free: The device is compliant with RoHS and WEEE directives, which restrict the use of hazardous substances in electrical and electronic equipment.

Applications

The versatility of the EMIF05-1K004F2 allows it to be used in a diverse array of applications. It is commonly found in:

  • Mobile phones and smartphones
  • Computers and laptops
  • Portable media players
  • Digital cameras and video recorders
  • Peripheral interfaces

Conclusion

STMicroelectronics' EMIF05-1K004F2 stands out as a robust solution for designers looking to enhance the reliability and performance of their electronic systems. With its high ESD protection, low line capacitance, and compact footprint, this EMI filtering and signal conditioning device is an excellent choice for safeguarding and improving the signal integrity of high-speed data lines across a multitude of applications.

You May Also Be Interested in

Sanken
Lowest to $1.1435
Intel
Lowest to $1.5165
Texas Instruments
Need more? Email Us
NEC
Lowest to $11.4253
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Dialog Semiconductor GmbH
Lowest to $4.8972
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess