EMIF05-1K0035F1 - STMicroelectronics
The EMIF05-1K0035F1 is a highly integrated solution manufactured by STMicroelectronics, designed to provide EMI filtering and ESD protection for high-speed data lines. This compact component is part of STMicroelectronics' EMIF05 series, which is engineered to meet the rigorous demands of modern electronic devices that require both signal integrity and robust protection against electromagnetic disturbances and electrostatic discharges.
Key Features
- High Integration: Integrates 5 lines of EMI filtering and ESD protection, reducing the need for multiple discrete components.
- ESD Protection: Provides superior ESD protection for each line, ensuring device safety and longevity. It can withstand electrostatic discharges up to the highest levels defined by the IEC61000-4-2 standard.
- Low Capacitance: Features very low line capacitance, which is essential for preserving the integrity of high-speed signals without causing significant signal attenuation.
- High Cut-off Frequency: The high cut-off frequency allows the component to be used with high-speed data lines without compromising signal quality.
- Compact Footprint: The small package size (Flip-Chip 5 bumps) makes it ideal for space-constrained applications.
- Lead-Free: Compliant with RoHS and WEEE directives, making it suitable for use in environmentally sensitive products.
Applications
The EMIF05-1K0035F1 is suitable for a broad range of applications, particularly where high-speed data integrity and protection are critical. It is commonly used in:
- Mobile phones and smartphones
- Notebook and tablet computers
- Digital cameras and portable media players
- USB 2.0 and 3.0 interfaces
- HDMI and DisplayPort interfaces
Conclusion
In summary, the EMIF05-1K0035F1 from STMicroelectronics is an essential component for designers looking to enhance EMI filtering and ESD protection in compact electronic devices. Its combination of integration, performance, and small size makes it an excellent choice for a wide array of applications in the consumer electronics industry.