EN
  • EN
  • DE

EMIF04-VID01C2

Part No EMIF04-VID01C2
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 4 LINES LOW CAPACITANCE EMI FILTER AND ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1171944-EMIF04-VID01C2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMIF04-VID01C2 CAD Model

Description

EMIF04-VID01C2: EMI Filtering and Signal Conditioning Device

The EMIF04-VID01C2 is a state-of-the-art integrated EMI filtering and signal conditioning component designed by STMicroelectronics, tailored specifically for video interface applications. This compact and efficient device is engineered to provide high-quality EMI filtering and ESD protection, ensuring the integrity and reliability of video signals.

Key Features

  • Integrated EMI Filtering: The EMIF04-VID01C2 incorporates advanced EMI filtering technology to suppress unwanted electromagnetic interference, ensuring a cleaner signal and improved video quality.
  • ESD Protection: With built-in ESD protection, this device safeguards the video interface against electrostatic discharges, which can cause damage to sensitive electronic components.
  • Low Capacitance: The low line capacitance of the EMIF04-VID01C2 minimizes signal attenuation, preserving signal integrity for high-speed video transmissions.
  • High Integration: This device integrates multiple functions into a single package, reducing component count and saving valuable PCB space.
  • Optimized for Video Interfaces: Designed with video applications in mind, the EMIF04-VID01C2 is ideal for use in video line protection for consumer electronics such as TVs, DVD players, and digital set-top boxes.

Applications

The EMIF04-VID01C2 is versatile and can be utilized in a variety of video interface applications. Its primary use cases include:

  • Protection and filtering for video lines in consumer electronics
  • EMI suppression for high-definition multimedia interfaces (HDMI)
  • Signal conditioning for digital visual interface (DVI) connections
  • Enhancement of video signal quality in portable and mobile devices

Performance and Quality

STMicroelectronics is renowned for its commitment to quality and performance, and the EMIF04-VID01C2 is no exception. This product has been rigorously tested to meet the highest industry standards, ensuring reliable operation under a wide range of conditions. By choosing the EMIF04-VID01C2, designers and engineers can expect a robust solution for EMI filtering and signal conditioning that enhances the user experience by delivering clear and stable video content.

Conclusion

The EMIF04-VID01C2 from STMicroelectronics is an exemplary solution for addressing the challenges of EMI and signal integrity in video interfaces. Its combination of EMI filtering, ESD protection, and low capacitance makes it an indispensable component for any application requiring high-quality video signal transmission.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess