EN
  • EN
  • DE

EMIF04-MMC02F1

Part No EMIF04-MMC02F1
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 4 LINES EMI FILTER INCLUDING ESD PROTECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1171943-EMIF04-MMC02F1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF04-MMC02F1 CAD Model

Description

The EMIF04-MMC02F1 is a state-of-the-art EMI filtering and signal conditioning component designed and manufactured by STMicroelectronics, a global semiconductor leader. This compact and efficient integrated circuit is tailored for use in applications where electromagnetic interference (EMI) protection is paramount, particularly in mobile and communication devices.

Key Features

  • High Integration: The EMIF04-MMC02F1 integrates four EMI filters and ESD protection circuits, thereby saving significant space on the PCB and reducing the need for additional components.
  • ESD Protection: It provides superior Electrostatic Discharge (ESD) protection for sensitive signal lines against electrical overstress, ensuring device longevity and reliability.
  • Low-pass Filter Design: The low-pass filter configuration effectively attenuates unwanted high-frequency noise, enhancing signal integrity and improving performance of the protected lines.
  • Low Clamping Voltage: The device features a low clamping voltage, which is crucial for protecting modern, low-voltage electronics without compromising signal quality.
  • High Cut-off Frequency: A high cut-off frequency ensures that the filter does not impede the necessary bandwidth for high-speed data lines.
  • Lead-free Package: The EMIF04-MMC02F1 comes in an environmentally friendly, lead-free package, reflecting STMicroelectronics' commitment to sustainability and environmental responsibility.

Applications

The EMIF04-MMC02F1 is particularly well-suited for a range of applications that require both EMI filtering and ESD protection. These include:

  • Mobile phones and smartphones
  • Portable media players
  • Personal digital assistants (PDAs)
  • Memory cards
  • Data lines for USB interfaces

Conclusion

With its compact design, integrated EMI filtering, and robust ESD protection, the EMIF04-MMC02F1 from STMicroelectronics is an ideal solution for designers looking to enhance the performance and durability of their electronic devices. The device's high level of integration and environmental consideration makes it a smart choice for modern, eco-conscious electronics development.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess