EN
  • EN
  • DE

EMIF03-SIM06F3

Part No EMIF03-SIM06F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD / RC (Pi) EMI Filter 2nd Order Low Pass 3 Channel R = 47Ohms, 100Ohms, C = 10pF 11-UFBGA, FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr STMicroelectronics
Series IPAD™
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 47, 100
Values R = 47Ohms, 100Ohms, C = 10pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Package / Case 11-UFBGA, FCBGA
Dimension 0.061" L x 0.045" W (1.54mm x 1.14mm)
Height 0.022" (0.55mm)
Base Product Number EMIF03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names -497-14817-2,497-14817-1,497-14817-2,-497-14817-6,497-14817-6,-497-14817-1
Standard Package 5,000
Win Source Part Number 971722-EMIF03-SIM06F3
Ultra Librarian 3D Model Ultra Librarian EMIF03-SIM06F3 CAD Model

Description

EMIF03-SIM06F3: EMI Filter and ESD Protection for SIM Card Interfaces

The EMIF03-SIM06F3 is a highly integrated solution designed by STMicroelectronics to provide both Electromagnetic Interference (EMI) filtering and Electrostatic Discharge (ESD) protection specifically for SIM card interfaces in mobile and communication devices. This product is engineered to ensure signal integrity while safeguarding sensitive components from the potentially damaging effects of EMI and ESD.

Key Features

  • EMI Filtering: The device includes a set of high-quality filters that significantly reduce the EMI noise on the SIM card interface lines, thus preserving the performance and reliability of communication.
  • ESD Protection: It offers robust ESD protection that meets the IEC 61000-4-2 standard, safeguarding the SIM card interface from electrostatic discharges up to 15 kV, thereby preventing damage to the electronic circuitry.
  • High Integration: The EMIF03-SIM06F3 integrates 3 filter circuits with ESD protection, minimizing the need for additional components and simplifying the design process for engineers.
  • Small Form Factor: Packaged in a compact µQFN-6L, the device is ideal for space-constrained applications, enabling designers to maintain slim profiles in their product designs.
  • Low Pass Filter: The built-in low pass filter provides excellent attenuation, contributing to the overall electromagnetic compatibility (EMC) of the end application.
  • Low Clamping Voltage: Its low clamping voltage ensures that even under ESD stress, the voltage exposure to the protected lines remains within safe limits.

Applications

The EMIF03-SIM06F3 is suitable for a wide range of applications that require SIM card interfaces, including but not limited to:

  • Mobile Phones
  • Smartphones
  • Tablets
  • Portable Communication Devices
  • IoT Devices with Cellular Connectivity

Conclusion

With its combination of EMI filtering and ESD protection in a single, compact package, the EMIF03-SIM06F3 from STMicroelectronics is an excellent choice for designers looking to enhance the resilience and performance of their SIM card interfaces. Its ease of integration and space-saving design make it an ideal choice for a variety of modern electronic devices where space is at a premium and protection against EMI and ESD is a necessity.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.047UF BOLT
Need more? Email Us
Kemet
FILTER RC 470 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1324 $58.2560
1,065+ $0.1087 $115.7655
1,650+ $0.1053 $173.7450
2,270+ $0.1019 $231.3130
2,935+ $0.0986 $289.3910
3,930+ $0.0882 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess