EN
  • EN
  • DE

EMIF03-SIM02F3

Part No EMIF03-SIM02F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) ESD SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 3
Resistance - Channel (Ohms) 47, 100
Values R = 47 Ohms, 100 Ohms, C = 20pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.045" L x 0.045" W (1.14mm x 1.14mm)
Height 0.026" (0.65mm)
Win Source Part Number 015325-EMIF03-SIM02F3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF03-SIM02F3 CAD Model

Description

EMIF03-SIM02F3: A Compact EMI Filtering Solution for SIM Interfaces

The EMIF03-SIM02F3 is an advanced EMI filtering integrated circuit designed specifically for SIM card interfaces. Manufactured by STMicroelectronics, a global leader in semiconductor solutions, this product offers a compact and efficient way to suppress electromagnetic interference (EMI) that can affect the performance and reliability of mobile devices.

Key Features

  • High EMI Filtering Performance: The device includes a set of high-quality filters that provide excellent attenuation of EMI to ensure the integrity of the SIM interface signals.
  • Integrated ESD Protection: With built-in electrostatic discharge (ESD) protection, the EMIF03-SIM02F3 safeguards sensitive components from static electricity and surges, exceeding IEC 61000-4-2 level 4 standards.
  • Low-Pass Filter Design: The integrated low-pass filter topology minimizes signal distortion while blocking unwanted high-frequency noise.
  • Compact Footprint: The device comes in a small package, making it ideal for space-constrained applications in modern mobile devices.
  • Low Line Capacitance: The optimized line capacitance allows for high-speed data transmission without compromising signal integrity.
  • Bidirectional Filtering: The bidirectional filter design ensures that EMI is suppressed in both directions, which is essential for the bidirectional communication lines used in SIM interfaces.

Applications

The EMIF03-SIM02F3 is primarily used in mobile and communication devices where a SIM card interface is present. It is suitable for applications such as:

  • Smartphones and Tablets
  • Wearable Technology
  • GPS Units
  • Wireless Communication Modules

Conclusion

STMicroelectronics' EMIF03-SIM02F3 is a highly effective solution for designers looking to enhance the performance of their mobile device's SIM interface. By integrating EMI filtering and ESD protection into a single compact component, this product simplifies design, reduces board space requirements, and helps to ensure the reliability and longevity of the end product. For applications demanding high levels of signal integrity and protection against electromagnetic disturbances, the EMIF03-SIM02F3 is an excellent choice.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4421 $59.6835
320+ $0.3628 $116.0960
495+ $0.3515 $173.9925
680+ $0.3402 $231.3360
880+ $0.3289 $289.4320
1,180+ $0.2948 $347.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,950 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess