EN
  • EN
  • DE

EMIF02-SPK02F2

Part No EMIF02-SPK02F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description IC EMI FILTER ESD PROT SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Status Active
Type Low Pass
Filter Order 3rd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 20MHz (Cutoff)
Attenuation Value 45dB @ 900MHz
Resistance - Channel (Ohms) 0.35
Values R = 800mOhm, C = 315pF
ESD Protection Yes
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.050" L x 0.035" W (1.26mm x 0.89mm)
Height 0.028" (0.72mm)
Win Source Part Number 092142-EMIF02-SPK02F2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF02-SPK02F2 CAD Model

Description

EMIF02-SPK02F2: STMicroelectronics EMI Filter and Line Termination for Speaker Lines

The EMIF02-SPK02F2 is a high-quality EMI (Electromagnetic Interference) filter and line termination device designed by STMicroelectronics, specifically engineered for speaker line applications. This compact and efficient component is an ideal solution for suppressing EMI noise in audio lines, thereby enhancing the sound quality of various audio equipment such as mobile phones, MP3 players, and other portable audio devices.

Key Features

  • Integrated EMI Filtering: The EMIF02-SPK02F2 incorporates integrated EMI filtering circuits that effectively reduce the electromagnetic interference, which can negatively impact audio signal integrity.
  • Line Termination: This device also features line termination functionality that matches the impedance of speaker lines, reducing reflections and ensuring a cleaner audio signal.
  • Low Capacitance: With low line capacitance, the EMIF02-SPK02F2 minimizes signal attenuation, allowing for the transmission of high-quality audio without significant loss.
  • High ESD Protection: The device offers high Electrostatic Discharge (ESD) protection, safeguarding against static electricity damage which is crucial for the longevity and reliability of audio equipment.
  • Compact Design: Its small form factor makes it highly suitable for space-constrained applications, enabling designers to incorporate EMI filtering without compromising on the size of the end product.

Applications

The EMIF02-SPK02F2 is versatile and can be used in a wide range of applications where audio quality is paramount. It is particularly useful in:

  • Mobile phones and smartphones
  • Portable media players
  • Notebook and tablet computers
  • Portable gaming systems
  • Other audio devices requiring speaker line EMI filtering

Technical Specifications

With a commitment to quality and performance, STMicroelectronics has designed the EMIF02-SPK02F2 to meet stringent technical specifications. It operates over a wide temperature range and is compliant with international standards, ensuring compatibility and reliability across different regions and applications.

For detailed technical specifications, reference designs, and application notes, customers are encouraged to visit the STMicroelectronics website or contact their local sales office.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5466 $51.9270
225+ $0.4485 $100.9125
350+ $0.4345 $152.0750
480+ $0.4205 $201.8400
620+ $0.4065 $252.0300
825+ $0.3644 $300.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess