EN
  • EN
  • DE

EMIF02-MIC06F3

Part No EMIF02-MIC06F3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description EMI Filter Low Pass RC-Circuit Flat Style SMD T/R / IC EMI FILTER ESD PROT SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Values R = 5.225kOhm (Total), C = 2050pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.047" L x 0.047" W (1.20mm x 1.20mm)
Height 0.026" (0.66mm)
Win Source Part Number 258841-EMIF02-MIC06F3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name EMIF02-MIC06F3
Introduction Date November 21, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian EMIF02-MIC06F3 CAD Model

Description

Introducing the EMIF02-MIC06F3: A Compact EMI Filtering and ESD Protection Solution

The EMIF02-MIC06F3, manufactured by STMicroelectronics, is a state-of-the-art integrated solution designed for electromagnetic interference (EMI) filtering and electrostatic discharge (ESD) protection, specifically tailored for microphone lines in a variety of electronic devices. This compact component is an essential choice for engineers looking to ensure signal integrity and protect sensitive circuits from external disturbances.

Key Features

  • High Integration: The EMIF02-MIC06F3 integrates two EMI filters and ESD protection circuits into a single package, reducing the need for multiple discrete components and simplifying the design process.
  • ESD Protection: It offers excellent ESD protection, capable of withstanding ESD surges in accordance with the IEC 61000-4-2 standard, ensuring the longevity and reliability of microphone circuits.
  • Low Line Capacitance: The device features a very low line capacitance, which minimizes signal attenuation and preserves audio signal quality, making it ideal for high-fidelity audio applications.
  • Compact Footprint: With its small form factor, the EMIF02-MIC06F3 is perfect for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for global markets.

Applications

The EMIF02-MIC06F3 is versatile and can be used in a wide array of electronic devices that require EMI filtering and ESD protection for microphone inputs. These include:

  • Mobile Phones
  • Tablets
  • Laptops and Personal Computers
  • Portable Audio Recorders
  • Headsets and Earphones
  • Smart Home Devices

Conclusion

STMicroelectronics' EMIF02-MIC06F3 presents a highly integrated, efficient, and space-saving solution for designers looking to enhance the performance and protection of their microphone circuits. Its robust ESD protection, coupled with efficient EMI filtering capabilities, makes it a top choice for maintaining audio quality and ensuring device resilience in the face of electrical disturbances.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3806 $58.9930
370+ $0.3123 $115.5510
575+ $0.3026 $173.9950
790+ $0.2928 $231.3120
1,020+ $0.2831 $288.7620
1,370+ $0.2538 $347.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,795 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess