EN
  • EN
  • DE

EMIF02-MIC03F2

Part No EMIF02-MIC03F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description IC EMI FILTER ESD PROT SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 68
Values R = 68Ohm, C = 100pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.058" L x 0.042" W (1.47mm x 1.07mm)
Height 0.028" (0.70mm)
Win Source Part Number 258838-EMIF02-MIC03F2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF02-MIC03F2 CAD Model

Description

The EMIF02-MIC03F2 is an integrated EMI filter specifically designed by STMicroelectronics to provide a high level of noise suppression in electronic circuits. This compact component is particularly suitable for applications where space is at a premium and high-performance filtering is required to comply with regulatory standards or to ensure the integrity of the electronic system.

Key Features

  • Integrated Solution: The EMIF02-MIC03F2 combines ESD protection with EMI filtering, thus offering a comprehensive solution for sensitive electronic components against electromagnetic interference and electrostatic discharge.
  • High ESD Protection: It is capable of withstanding ESD surges up to 30 kV, thereby ensuring the robustness of the end application against electrical overstress.
  • Low Line Capacitance: The low line capacitance of the filter minimizes signal attenuation, making it ideal for high-speed data lines where signal integrity is paramount.
  • Compact Footprint: The device comes in a compact package, allowing for easy integration into space-constrained designs without compromising on performance.
  • Lead-Free Package: The EMIF02-MIC03F2 is available in a RoHS compliant and lead-free package, making it suitable for use in environmentally sensitive applications.

Applications

The EMIF02-MIC03F2 is versatile and can be used in a variety of applications where EMI filtering and ESD protection are needed. These include:

  • Mobile phones and communication devices
  • Portable electronics
  • Computing devices such as laptops and tablets
  • Consumer electronics
  • Medical devices with stringent EMI requirements

Technical Specifications

The EMIF02-MIC03F2 operates over a wide temperature range and is designed to interface with a variety of electronic circuits. Its technical specifications make it a flexible and reliable choice for designers looking to enhance the EMI/RFI protection in their systems.

Conclusion

In summary, the EMIF02-MIC03F2 from STMicroelectronics is a high-performance, integrated EMI filter with ESD protection, suited for a wide range of electronic applications. Its compact size, combined with its ability to offer significant noise reduction and high ESD immunity, makes it an excellent choice for ensuring the reliability and compliance of modern electronic systems.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess