EN
  • EN
  • DE

EMIF02-MIC03C2

Part No EMIF02-MIC03C2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 68 OHM/100PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 900MHz (Cutoff)
Attenuation Value -35dB @ 900MHz
Resistance - Channel (Ohms) 68
Values R = 68 Ohms, C = 100pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.058" L x 0.042" W (1.47mm x 1.07mm)
Height 0.030" (0.76mm)
Win Source Part Number 080996-EMIF02-MIC03C2
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian EMIF02-MIC03C2 CAD Model

Description

EMIF02-MIC03C2: Integrated EMI Filter and ESD Protection for Microphone Lines

The EMIF02-MIC03C2 is a highly integrated solution designed by STMicroelectronics to provide both Electromagnetic Interference (EMI) filtering and Electrostatic Discharge (ESD) protection, specifically tailored for microphone lines in a variety of electronic applications. This compact component is an essential addition for designers looking to enhance the audio performance and reliability of their systems while minimizing the impact on PCB space.

Key Features

  • EMI Filtering: The EMIF02-MIC03C2 contains integrated pi-filters (π-filters) that offer excellent EMI suppression capabilities, ensuring that audio signals are free from external noise and interferences that can degrade sound quality.
  • ESD Protection: It is designed to protect sensitive microphone circuits against ESD up to 15 kV, thus preventing damage to the electronic components and extending the lifespan of the end product.
  • High Integration: By combining EMI filtering and ESD protection in a single package, it reduces the number of components required on the PCB, which simplifies design and saves valuable board space.
  • Low Insertion Loss: The device is engineered to have a low insertion loss, which is critical for maintaining the integrity of audio signals passing through the filter.
  • Small Footprint: The EMIF02-MIC03C2 comes in a small flip-chip package that is not only space-saving but also offers excellent electrical and thermal performance.

Applications

The EMIF02-MIC03C2 is ideal for a wide range of applications where audio performance is critical. It is particularly suited for:

  • Smartphones and tablets
  • Bluetooth headsets
  • Audio recording devices
  • Portable media players
  • Notebook and desktop computers

Conclusion

With its advanced EMI filtering and robust ESD protection, the EMIF02-MIC03C2 from STMicroelectronics is a versatile component that meets the demands of modern electronic devices. Its compact design and high-performance characteristics make it an excellent choice for engineers looking to improve audio quality and ensure product durability in their designs.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7662 $61.2960
185+ $0.6288 $116.3280
285+ $0.6091 $173.5935
395+ $0.5895 $232.8525
510+ $0.5698 $290.5980
680+ $0.5109 $347.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess