EN
  • EN
  • DE

EMIF01-5250SC5

Part No EMIF01-5250SC5
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description EMI FILTER WITH ESD PROTECTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters
Family EMI/RFI Filters(LC,RC Networks)
Manufacturer STMicroelectronics
Win Source Part Number 258835-EMIF01-5250SC5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF01-5250SC5 CAD Model

Description

EMIF01-5250SC5 - EMI Filtering and ESD Protection Device

The EMIF01-5250SC5 is a state-of-the-art EMI (Electromagnetic Interference) filtering and ESD (Electrostatic Discharge) protection device designed by STMicroelectronics, a global semiconductor leader. This compact, integrated solution is specifically engineered to suppress unwanted EMI and to protect sensitive electronic circuits from the harmful effects of ESD. It is an ideal component for applications requiring high levels of signal integrity and robust protection against transient voltage spikes.

Key Features

  • Integrated EMI Filtering: The device includes high-quality EMI filters that provide excellent attenuation of unwanted RF (Radio Frequency) signals over a wide frequency range. This ensures that the device can maintain signal integrity and reduce noise in electronic systems.
  • ESD Protection: With its built-in ESD protection, the EMIF01-5250SC5 can withstand ESD strikes up to the IEC61000-4-2 Level 4 standard, safeguarding the downstream components from damage.
  • Low Line Capacitance: The low line capacitance of this device minimizes signal distortion, making it suitable for high-speed data lines where maintaining signal quality is crucial.
  • Compact Package: The device comes in a small package design, which is ideal for space-constrained applications. Its footprint and low profile make it easy to integrate into various electronic systems without significantly impacting the overall design.

Applications

The EMIF01-5250SC5 is versatile and can be used in a multitude of applications where EMI and ESD protection are critical. Some common applications include:

  • Mobile phones and other portable devices
  • USB 2.0 and USB 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • High-speed data lines and communication ports

STMicroelectronics has designed the EMIF01-5250SC5 with a focus on performance and reliability, ensuring that electronic devices can operate smoothly in a variety of environments. Whether it's for personal electronics, communication infrastructure, or industrial systems, this integrated EMI filter and ESD protection device offers a high level of protection and quality that designers and engineers can trust.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess