EN
  • EN
  • DE

EMIF01-10005W5

Part No EMIF01-10005W5
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/50PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 50pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height 0.043" (1.09mm)
Win Source Part Number 015320-EMIF01-10005W5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF01-10005W5 CAD Model

Description

EMIF01-10005W5 - EMI Filtering and Signal Conditioning

The EMIF01-10005W5 is a highly integrated device designed by STMicroelectronics, aimed at providing EMI filtering and signal conditioning for a broad range of applications. This compact component is specifically engineered to suppress EMI/RFI noise in electronic circuits and is particularly suitable for mobile phones, PDAs, and other portable devices where space is at a premium and maintaining signal integrity is crucial.

Key Features

  • High Integration: The EMIF01-10005W5 integrates 4 data line filters and ESD protection, thereby reducing component count and saving valuable board space.
  • ESD Protection: It offers superior ESD protection for sensitive circuits, ensuring that the device is safeguarded against electrostatic discharges that can occur during handling or operation.
  • Low Line Capacitance: The low line capacitance of the device minimizes signal attenuation, making it ideal for high-speed data lines where maintaining signal integrity is vital.
  • High Cut-off Frequency: A high cut-off frequency ensures that the filter does not impede the performance of high-speed interfaces.
  • Lead-Free Package: The EMIF01-10005W5 comes in a lead-free package, catering to environmentally conscious manufacturers and complying with current environmental regulations.

Applications

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Notebooks and Portable PCs
  • Digital Cameras
  • MP3 Players

The EMIF01-10005W5 is a testament to STMicroelectronics' commitment to providing advanced solutions for EMI filtering and signal conditioning. Its compact size and high level of integration make it an excellent choice for designers looking to enhance the performance of their products while maintaining a small form factor. Whether it's for personal electronics or other sensitive digital applications, the EMIF01-10005W5 delivers reliable protection and performance enhancement.

Additional Information

For more details, including electrical characteristics, recommended operating conditions, and packaging information, please refer to the official datasheet provided by STMicroelectronics. This will ensure proper usage and application of the EMIF01-10005W5 in your design projects.

You May Also Be Interested in

Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 6800PF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2200 $50.6000
555+ $0.1805 $100.1775
860+ $0.1749 $150.4140
1,185+ $0.1692 $200.5020
1,530+ $0.1636 $250.3080
2,045+ $0.1467 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess