The CS1E680MCRE54 is a high-quality capacitor component manufactured by STMicroelectronics, one of the leading companies in the semiconductor industry. This capacitor is part of the robust CS Series, designed to deliver reliable performance in various electronic applications.
With a capacitance value of 68µF (microfarads), the CS1E680MCRE54 is suitable for applications that require a moderate amount of capacitance. This makes it an excellent choice for smoothing out voltage fluctuations, filtering signals, and providing energy storage in power supply circuits.
Key Features
- Capacitance: 68µF
- Voltage Rating: The capacitor can handle a rated voltage, ensuring it can be used in various circuits without the risk of breakdown.
- Tolerance: The component offers a standard tolerance, allowing for predictable performance across different devices and conditions.
- Temperature Range: It operates within a broad temperature range, making it suitable for use in environments that experience temperature fluctuations.
- Mounting Type: The CS1E680MCRE54 is designed for surface mounting, which makes it easy to install on printed circuit boards (PCBs).
- Package / Case: It comes in a robust package that ensures protection against physical and environmental stress.
- Lead Spacing: The lead spacing is designed to fit standard PCB layouts, facilitating easy integration into existing designs.
- Product Lifecycle: As a product from STMicroelectronics, the CS1E680MCRE54 is supported by the manufacturer's commitment to quality and long-term availability.
The CS1E680MCRE54 capacitor is ideal for designers and engineers looking for a reliable and durable component that will withstand the test of time. Whether it's for industrial controls, consumer electronics, or automotive applications, this capacitor is engineered to meet the stringent requirements of modern electronic devices.
STMicroelectronics' dedication to innovation and quality ensures that the CS1E680MCRE54 is a product that can be trusted for performance and longevity. For detailed specifications and application support, customers are encouraged to consult the datasheet and technical resources provided by STMicroelectronics.