Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr STMicroelectronics
Series BZW06, TRANSIL™
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 342V
Voltage - Breakdown (Min) 380V
Voltage - Clamping (Max) @ Ipp 706V
Current - Peak Pulse (10/1000µs) 5.7A (8/20µs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 180pF @ 1MHz
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15 (DO-204AC)
Base Product Number BZW06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 497-18697-6,-1138-BZW06-342BRLTR,-1138-BZW06-342BRLCT,BZW06-342BRL-ND,-1138-BZW06-342BRLDKR,-1138-BZW06-342BRLDKRINACTIVE,497-18697-2,497-18697-1
Standard Package 6,000
Win Source Part Number 1126646-BZW06-342BRL
Ultra Librarian 3D Model Ultra Librarian BZW06-342BRL CAD Model

Description

STMicroelectronics BZW06-342BRL TVS Diode

The BZW06-342BRL from STMicroelectronics is a robust Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This product is a reliable solution for safeguarding voltage-sensitive components which can be affected by these sudden spikes, ensuring equipment reliability and longevity.

Key Features

  • Stand-off Voltage: The BZW06-342BRL offers a stand-off voltage of 342V, which means it can tolerate voltages up to this level without conducting significant current, thereby protecting the circuit.
  • Peak Pulse Power: It can handle a peak pulse power of 600W (10/1000μs), providing a high degree of protection against surge events.
  • Fast Response Time: The diode's response time is less than 1 picosecond from 0V to BV min, allowing it to respond almost instantaneously to any overvoltage condition.
  • Low Clamping Voltage: When a voltage spike occurs, the TVS diode clamps the voltage to a safe level, which is minimally higher than the stand-off voltage, thus protecting the downstream components from overvoltage damage.
  • Unidirectional Functionality: The BZW06-342BRL is unidirectional, which means it provides protection in one direction, suitable for DC applications where the polarity is fixed.

Applications

This diode is commonly used in a wide range of applications where transient voltage protection is critical. These include:

  • Power supply circuits
  • Industrial systems
  • Telecommunication devices
  • Consumer electronics
  • Automotive electronics
  • Medical equipment

Quality and Reliability

The BZW06-342BRL is manufactured by STMicroelectronics, a leader in the semiconductor industry, ensuring high-quality standards and reliability. The device is also RoHS compliant and adheres to industry-standard specifications for TVS diodes.

Package and Availability

The diode comes packaged in a DO-15 axial package, which is known for its ease of installation and robustness. It is available in tape and reel for automated assembly processes, and the part number with the 'RL' suffix indicates that it is provided in tape and reel packaging.

You May Also Be Interested in

Vishay
TVS DIODE 15.3VWM 25.2VC 1.5KE
Need more? Email Us
ECAD model for 1.5KE18CA-E3/51
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 24V 38.9V SMC
Lowest to $0.3816
ECAD model for 1SMC24AT3
Vishay
TVS DIODE 459VWM 740VC DO214AC / 740V Clamp 410mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for P4SMA540AHE3_A/H
ON Semiconductor
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR | TVS DIODE 5.8V 10.5V AXIAL
Need more? Email Us
ECAD model for 1N6267A
Littelfuse Inc.
TVS DIODE 64.1VWM 103V DO204AC
Need more? Email Us
ECAD model for TP6KE75CA
Microchip Technology
TVS DIODE 30.5VWM 47.5VC
Need more? Email Us
ECAD model for JANTX1N6466US
Littelfuse Inc.
TVS DIODE 380VWM 520VC AXIAL
Need more? Email Us
ECAD model for AK10-380C
STMicroelectronics
TVS DIODE 150VWM 343VC R6
Lowest to $3.0938
ECAD model for BZW50-150
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 17.1V 27.7V SMC
Lowest to $1.0264
ECAD model for 1.5SMC20AT3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6116 $51.9860
200+ $0.5018 $100.3600
310+ $0.4861 $150.6910
430+ $0.4705 $202.3150
550+ $0.4548 $250.1400
740+ $0.4077 $301.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention