EN
  • EN
  • DE

BZW06-28

Part No BZW06-28
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 28.2VWM 59VC DO15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 44 Weeks
Features 59V Clamp 68A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Manufacturer STMicroelectronics
Series BZW06, TRANSIL™
Package Cut Tape (CT), Tape & Box (TB)
Mounting Through Hole
Package DO-204AC, DO-15, Axial
Case / Package DO-15 (DO-204AC)
Family Name BZW06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number BZW06-28-ND, BZW0628, 497-12466-1, 497-12466-3
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865268-BZW06-28
Ultra Librarian 3D Model Ultra Librarian BZW06-28 CAD Model

Description

STMicroelectronics BZW06-28 Transient Voltage Suppressor

The BZW06-28 from STMicroelectronics is a robust transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. With its bidirectional clamping feature, it is an ideal choice for safeguarding circuits in a variety of applications, including automotive systems, industrial controls, and consumer electronics.

Key Features

  • Peak Pulse Power: The BZW06-28 can handle a peak pulse power of 600 Watts at 10/1000μs waveform, providing efficient protection against high energy transients.
  • Breakdown Voltage: It has a stand-off voltage of 28V, ensuring that the device remains non-conductive under normal operating conditions until the threshold is exceeded.
  • Fast Response Time: The device reacts in less than 1 picosecond from 0V to BV min, offering immediate protection upon detecting a transient event.
  • Low Leakage Current: Its low leakage current minimizes power loss when the device is in standby mode, contributing to energy efficiency in the protected circuit.
  • Operating Temperature Range: The BZW06-28 operates within a temperature range of -55°C to +175°C, accommodating a wide range of environmental conditions.

Applications

  • Automotive electronics protection
  • Industrial systems
  • Power supply units
  • Consumer electronics surge protection
  • Telecommunication devices

The BZW06-28 is housed in a robust package that is designed to minimize the risk of mechanical damage and to withstand harsh environmental conditions. Its axial-lead design facilitates easy integration into a variety of circuit layouts, making it a versatile solution for transient voltage suppression across multiple industries.

STMicroelectronics' commitment to quality ensures that the BZW06-28 TVS diode meets stringent standards, offering reliable protection for your sensitive electronic components. Incorporating this device into your designs can help extend the lifespan of your products and reduce the risk of failure due to electrical surges, spikes, and other transient events.

For detailed specifications and application notes, designers and engineers are encouraged to consult the BZW06-28 datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4118 $56.4720
90+ $1.1584 $104.2560
135+ $1.1222 $151.4970
185+ $1.0860 $200.9100
240+ $1.0498 $251.9520
320+ $0.9412 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess