EN
  • EN
  • DE

BYT30PI-1000

Part No BYT30PI-1000
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 30A DOP3I
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 165ns
Current - Reverse Leakage @ Vr 100μA @ 1000V
Mounting Through Hole
Case / Package DOP3I
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1025600-BYT30PI-1000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYT30PI-1000 CAD Model

Description

The BYT30PI-1000 is a high-performance rectifier diode crafted with precision by STMicroelectronics, a leader in semiconductor solutions. This component is designed to meet the rigorous demands of modern electronic circuits, providing efficient and reliable rectification capabilities.

Key Features

  • High Reverse Voltage: With a peak reverse voltage (PRV) of 1000V, the BYT30PI-1000 is suitable for high-voltage applications, ensuring stability and protection against voltage spikes.
  • Forward Current: It offers a substantial average forward current of 30A, making it capable of handling significant power levels in rectification processes.
  • Fast Switching Speed: The device boasts a rapid switching action, which minimizes energy loss and improves efficiency in power conversion applications.
  • Low Forward Voltage Drop: A reduced forward voltage drop helps to maintain efficiency by minimizing power dissipation during operation.
  • High Surge Current Capability: Its ability to withstand high surge currents makes it resilient and reliable in applications where inrush currents are prevalent.

Applications

The BYT30PI-1000 is versatile and can be used in a variety of applications, including:

  • Power supplies
  • Motor controllers
  • Inverters
  • Freewheeling diodes
  • Energy storage systems

Reliability and Quality

STMicroelectronics ensures that each BYT30PI-1000 diode meets the highest quality and reliability standards. The device undergoes rigorous testing to ensure it functions effectively under various conditions and throughout its intended lifespan. This commitment to quality makes the BYT30PI-1000 a trusted component in critical and demanding electronic systems.

Environmental Compliance

Committed to environmental sustainability, STMicroelectronics designs the BYT30PI-1000 to comply with international standards such as RoHS (Restriction of Hazardous Substances), reducing the environmental impact and promoting eco-friendly electronic designs.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess