EN
  • EN
  • DE

BYT08PI-400

Part No BYT08PI-400
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description FAST RECOVERY RECTIFIER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1156721-BYT08PI-400
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYT08PI-400 CAD Model

Description

STMicroelectronics BYT08PI-400 Fast Recovery Diode

The STMicroelectronics BYT08PI-400 is a highly efficient, fast recovery diode designed for switching power supplies, inverters, and other power electronic applications. This diode is engineered to provide fast switching capabilities with low reverse recovery time, which is crucial for high-frequency operations. It is a preferred choice for designers looking for a component that enhances system reliability and efficiency while minimizing energy losses.

With a repetitive peak reverse voltage (VRRM) of 400 volts, the BYT08PI-400 can withstand significant voltage stress during operation, making it suitable for a wide range of power applications. Its average forward current (IF(AV)) of 8 amperes ensures that it can handle a substantial amount of current without degradation in performance, thus providing a robust solution for power circuits.

The device is encapsulated in a plastic insulated package, which not only offers excellent insulation properties but also ensures mechanical robustness and environmental protection for the internal semiconductor. This package is designed to be compatible with standard mounting processes, thus simplifying the assembly and reducing manufacturing costs.

Key Features:

  • Fast reverse recovery time (trr)
  • Low forward voltage drop (VF)
  • High surge current capability
  • 400V repetitive peak reverse voltage (VRRM)
  • 8A average forward current (IF(AV))
  • Plastic insulated package for enhanced durability

The BYT08PI-400's performance characteristics make it an excellent choice for designers who need a reliable diode that can quickly switch off and minimize energy loss in high-speed power switching applications. Its high surge current capability also ensures that the diode can handle transient overloads without failure, providing additional protection to the electronic system. Whether utilized in consumer electronics or industrial power equipment, the BYT08PI-400 from STMicroelectronics is a versatile component that delivers both performance and reliability.

Contact STMicroelectronics for pricing details.

You May Also Be Interested in

GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess