The BUX47 from STMicroelectronics is a high-power, silicon NPN transistor designed for a wide range of high-speed, power-switching applications. This semiconductor device is well-suited for both commercial and industrial uses, offering a blend of robust performance, reliability, and efficiency. The BUX47 is particularly popular in power supply circuits, motor controllers, and other energy-demanding systems where high switching speeds and power handling are essential.
Key Features
- Voltage Capabilities: The BUX47 is capable of withstanding high voltages, making it suitable for circuits that operate at elevated voltages.
- High Current Handling: This transistor is designed to handle significant current loads without performance degradation, ensuring reliability in demanding situations.
- Fast Switching Speed: Its fast switching capabilities reduce transition losses, which is critical for efficiency in power conversion applications.
- Robust Construction: The device is built to last, with a rugged design that can withstand the rigors of tough industrial environments.
Applications
The BUX47's versatility makes it an excellent choice for a variety of applications, including:
- Switching regulators
- Inverters
- DC-DC converters
- Motor control circuits
- Power amplifiers
Technical Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (VCEO) |
450 V |
| Collector Current (IC) |
15 A |
| Power Dissipation (PD) |
175 W |
| Operating Junction Temperature (Tj) |
-65 to 200°C |
For those seeking a reliable and high-performing power transistor, the BUX47 by STMicroelectronics is an excellent choice that balances advanced technical specifications with the practical needs of high-power applications.