EN
  • EN
  • DE

BUK128D-B

Part No BUK128D-B
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer STMicroelectronics
Win Source Part Number 238226-BUK128D-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BUK128D-B CAD Model

Description

The BUK128D-B is a high-performance power MOSFET from STMicroelectronics, designed for a range of applications requiring efficient power management and switching. This device is particularly suitable for automotive and industrial applications, offering robustness and reliability in demanding environments.

Key Features

  • Device Type: Power MOSFET
  • Voltage Rating: The BUK128D-B is designed to handle significant voltages, making it ideal for high-voltage switching applications.
  • Current Handling: This MOSFET is capable of conducting large currents, which is essential for applications that demand high power levels.
  • Low On-Resistance: The device has a low RDS(on), which ensures minimal voltage drop across the device when it is in the on-state, leading to higher efficiency and lower heat generation.
  • Fast Switching Speed: The fast switching capability of the BUK128D-B minimizes losses during the transition from on to off states and vice versa, which is critical for power efficiency.
  • Thermal Performance: Excellent thermal characteristics allow the MOSFET to operate reliably over a wide temperature range, which is crucial for automotive and industrial environments.

Applications

The BUK128D-B is versatile and can be used in a variety of applications, including:

  • Automotive applications such as engine control units, power distribution systems, and LED lighting.
  • Industrial automation, including motor drives, power supplies, and energy management systems.
  • Power conversion systems like DC/DC converters and inverters.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BUK128D-B is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring it meets the rigorous requirements of the automotive and industrial sectors.

Environmental Compliance

The BUK128D-B is compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This compliance reflects STMicroelectronics' dedication to environmental sustainability and the production of eco-friendly products.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
ON Semiconductor
770 MCM / Power Switch/Driver 1:1 N-Channel 20A 12-DFN (3x3)
Lowest to $3.7923
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5482

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess