EN
  • EN
  • DE

BU808FI

Part No BU808FI
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050023-BU808FI
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BU808FI CAD Model

Description

Product Overview: BU808FI from STMicroelectronics

The BU808FI is a high-performance NPN power transistor developed by STMicroelectronics, a leader in semiconductor solutions. This transistor is specifically designed for horizontal deflection output stages in CRT TV and monitor applications. It features state-of-the-art technology that ensures reliability, efficiency, and longevity in high-power and high-voltage operations.

The BU808FI boasts a high collector-base voltage (VCBO) of 1500V, which provides ample headroom for voltage spikes that commonly occur in deflection circuits. Its collector-emitter voltage (VCEO) is rated at 700V, and it can handle a collector current (IC) of up to 8A, making it capable of driving large currents required by the deflection yokes of CRT displays.

One of the key features of the BU808FI is its integrated damper diode, which offers high-speed switching and energy recovery for the flyback circuits. This built-in diode is essential for the suppression of voltage transients and ensures the efficient operation of the transistor during the demanding deflection process.

The device is encapsulated in a fully isolated TO-3PF package, providing excellent heat dissipation and thermal stability. The isolation of the package allows for easy mounting and handling, as well as a reduction in the complexity of the insulating hardware. This enhances the overall safety and durability of the component when integrated into electronic systems.

STMicroelectronics has designed the BU808FI with a focus on minimizing on-state voltage drop (VCE(sat)) to reduce power dissipation and improve energy efficiency. The transistor is also characterized by its high switching speed, which is critical for achieving a high-quality display with minimal distortion in fast-moving images.

In conclusion, the BU808FI is a robust and reliable component ideal for high-voltage, high-power applications in CRT display technology. Its advanced features and superior design by STMicroelectronics ensure that it continues to be a preferred choice for manufacturers and technicians in the field of television and monitor repair and manufacturing.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess