Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series Snubberless
Packaging Tube
Part Status Obsolete(EOL)
Triac Type Alternistor - Snubberless
Voltage - Off State 700V
Current - On State (It (RMS)) (Maximum) 16A
Voltage - Gate Trigger (Vgt) (Maximum) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Maximum) 35mA
Current - Hold (Ih) (Maximum) 35mA
Configuration Single
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 770565-BTB16-700CWRG
Popularity Medium
Supply and Demand Status Limited
Family Name BTB16-700CW
Introduction Date March 01, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BTB16-700CWRG CAD Model

Description

Product Overview: BTB16-700CWRG - STMicroelectronics

The BTB16-700CWRG from STMicroelectronics is a high-performance triac designed for AC power control applications. This semiconductor device allows current to flow in either direction when triggered, making it suitable for controlling the power of electrical devices where the control of AC power is required.

Key Features

  • Voltage Capability: The device can handle voltages up to 700V, providing robust performance in various applications.
  • Current Rating: With a current rating of 16A, the BTB16-700CWRG is capable of controlling a significant amount of power, making it suitable for a wide range of AC loads.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures that the device can be easily triggered into conduction with minimal power.
  • Snubberless Technology: This triac features snubberless technology which allows for a more efficient operation by reducing the need for external snubber circuits in most applications.
  • High Commutation Capability: The device is designed to handle high commutation performances, which is essential for applications that require frequent switching.

Applications

The BTB16-700CWRG is versatile and can be used in various applications such as:

  • Lighting control (e.g., dimmers, color changers for LED lighting)
  • Motor control (e.g., fans, blowers, and other AC motors)
  • Heating control (e.g., electric heaters, ovens, and induction cooktops)
  • AC power switching in general

Reliability and Safety

STMicroelectronics ensures that its products meet high reliability and safety standards. The BTB16-700CWRG is no exception, providing reliable performance in a wide temperature range and incorporating features that protect against overcurrent and overheating.

Environmental Compliance

This product complies with various environmental standards, ensuring that it is suitable for use in environmentally sensitive applications. RoHS compliance ensures that the BTB16-700CWRG is free from hazardous substances, contributing to global efforts in reducing electronic waste and environmental impact.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
ECAD model for ACT108-600D,412
STMicroelectronics
TRIAC SENS GATE 800V 0.45A TO92
Need more? Email Us
ECAD model for ACS108-8SA-AP
STMicroelectronics
TRIAC 800V 4A DPAK
Lowest to $0.7976
ECAD model for ACST435-8B
WeEn Semiconductors
NOW WEEN - BTA201-600B - 3 QUADR
Need more? Email Us
ECAD model for BTA201-600B,112
WeEn Semiconductors
TRIAC 600V 16A D2PAK
Need more? Email Us
ECAD model for BTA316B-600C,118
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600,127
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO263
Need more? Email Us
ECAD model for Q6012NH5RP
Littelfuse Inc.
TRIAC SENS GATE 400V 1A DO214
Need more? Email Us
ECAD model for Q4N3RP
WeEn Semiconductors
TRIAC 600V 12A TO220AB
Need more? Email Us
ECAD model for BT138-600/DG,127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention