EN
  • EN
  • DE

BTB16-600BRG

Part No BTB16-600BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 600V 16A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 600V
Current - On State (It (RMS)) (Max) 16A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A, 168A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 037897-BTB16-600BRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTB16-600BRG CAD Model

Description

BTB16-600BRG - STMicroelectronics Triac

The BTB16-600BRG is a high-performance triac manufactured by STMicroelectronics, renowned for its reliability and efficiency in managing AC loads. This semiconductor device is designed to control the power flow across AC circuits, making it an essential component for various applications such as motor control, lighting dimmers, and heating regulation.

Key Features

  • Voltage Capability: The BTB16-600BRG can handle voltages up to 600V, making it suitable for a broad range of industrial and domestic applications that require high voltage operation.
  • Current Rating: With a current rating of 16A, it is capable of controlling moderate to high power devices, ensuring reliable performance in demanding situations.
  • Gate Trigger Voltage (Vgt): This triac has a specified gate trigger voltage that ensures low power consumption when switching, contributing to energy efficiency in the end application.
  • Thermal Resistance: The device comes with a low thermal resistance, which allows for better heat dissipation and contributes to a longer lifespan and stable operation under varying temperature conditions.
  • Insulated Package: The BTB16-600BRG is available in an insulated package, which provides safety by ensuring that the heat sink is electrically isolated from the switching circuit.

Applications

The versatility of the BTB16-600BRG triac makes it suitable for a wide array of applications. It is commonly used in:

  • AC motor speed control systems
  • Domestic and industrial lighting dimmers
  • Electric heating regulation
  • Power tools
  • AC power switching applications

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BTB16-600BRG is no exception. The device is designed to meet stringent industry standards, ensuring high reliability and performance. It is also RoHS compliant, reflecting STMicroelectronics' dedication to environmental responsibility.

In conclusion, the BTB16-600BRG triac from STMicroelectronics represents a blend of performance, reliability, and versatility, making it an excellent choice for designers and engineers looking to manage AC power in a variety of applications.

You May Also Be Interested in

Littelfuse Inc.
STANDARD TRIAC 800V 40A TO218 IS / TRIAC Standard 800 V 40 A Through Hole
Lowest to $12.5259
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
ALTNSTR 400V 6A 35-35-35 MA TO22 / TRIAC Alternistor - Snubberless 400 V 6 A Through Hole TO-220AB
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 12A TO220AB
Lowest to $0.9818
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1297 $50.8365
110+ $0.9270 $101.9700
170+ $0.8980 $152.6600
235+ $0.8690 $204.2150
300+ $0.8401 $252.0300
400+ $0.7532 $301.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess