EN
  • EN
  • DE

BTB08-800CRG

Part No BTB08-800CRG
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 8A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155388-BTB08-800CRG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTB08-800CRG CAD Model

Description

Introducing the BTB08-800CRG Triac from STMicroelectronics

The BTB08-800CRG is a state-of-the-art Triac semiconductor device fabricated by the renowned manufacturer, STMicroelectronics. This high-performance component is designed to control AC power in a variety of applications, ranging from motor control to lighting dimming systems. With its robust design and advanced technology, the BTB08-800CRG is an ideal solution for designers looking to improve the efficiency and reliability of their electronic circuits.

Key Features

  • Voltage Capability: The BTB08-800CRG is capable of handling voltages up to 800V, making it suitable for a wide range of AC line voltages worldwide.
  • Current Rating: With an 8A RMS on-state current rating, this Triac can manage considerable power levels, perfect for medium power applications.
  • Gate Trigger Current: A sensitive gate trigger current (IGT) ensures that the device can be easily driven by microcontrollers or other low-power gate trigger circuits.
  • Snubberless™ Technology: STMicroelectronics' proprietary Snubberless™ technology allows the BTB08-800CRG to operate without additional snubber circuitry in most cases, simplifying design and reducing component count.
  • Thermal Resistance: This Triac has a low thermal resistance junction-to-case, ensuring efficient heat dissipation for reliable operation under varying conditions.

Applications

The versatility of the BTB08-800CRG makes it a perfect fit for a broad array of applications. These include, but are not limited to:

  • Home appliances (e.g., washing machines, ovens, air conditioners)
  • Lighting dimmer circuits
  • Motor control circuits
  • Small home automation devices
  • Industrial process control equipment

Reliability and Performance

STMicroelectronics is known for its commitment to quality and reliability. The BTB08-800CRG is no exception, built to meet high standards and to withstand the rigors of both consumer and industrial environments. With its superior performance and robustness, this Triac is a dependable choice for engineers and designers looking to create efficient and long-lasting electronic products.

For detailed specifications and application notes, visit the STMicroelectronics website or contact their support team. The BTB08-800CRG is available through authorized distributors, ensuring easy procurement and support for your design projects.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess