Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series Snubberless™
Package Tube
Product Status Obsolete
Triac Type Alternistor - Snubberless
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 25 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A, 260A
Current - Gate Trigger (Igt) (Max) 50 mA
Current - Hold (Ih) (Max) 75 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number BTA24
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 572633-BTA24-600BW
Ultra Librarian 3D Model Ultra Librarian BTA24-600BW CAD Model

Description

The BTA24-600BW from STMicroelectronics is a high-performance Triac designed for AC power control applications. This device is capable of switching large current loads up to 25A and can handle voltages up to 600V, making it an ideal choice for a wide range of applications such as motor control, lighting dimmers, and home appliances.

Key Features

  • High Current Rating: With a maximum continuous on-state current of 25A, the BTA24-600BW is suitable for handling high power applications.
  • High Voltage Capability: The device's 600V rating ensures it can be used in circuits with high peak voltages, providing robust performance in industrial environments.
  • Snubberless Technology: This Triac features STMicroelectronics' proprietary snubberless technology, which allows for higher commutation performances without the need for additional external circuitry.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) makes the BTA24-600BW easy to drive with a wide range of gate drive circuits.
  • Thermal Resistance: The device comes in a TO-220AB insulated package, which offers reduced thermal resistance and improved heat dissipation.

Applications

The versatility of the BTA24-600BW allows it to be used in a variety of applications, from simple to complex power control systems. Common applications include:

  • Motor control for industrial machines and home appliances.
  • Lighting control systems, including dimmers for both residential and commercial settings.
  • Heating systems, such as electric heaters and HVAC control.
  • Power switching in general-purpose AC mains and phase control operations.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the BTA24-600BW is no exception. It is designed to meet the stringent requirements of industrial applications, ensuring long-term reliability and performance. With a junction temperature range from -40°C to +125°C, it can operate in extreme conditions, maintaining its functionality and lifespan.

For detailed specifications and application notes, it is recommended to consult the datasheet provided by STMicroelectronics, which offers in-depth technical information to assist in the proper integration of the BTA24-600BW into your designs.

You May Also Be Interested in

STMicroelectronics
TRIAC SENS GATE 600V 1A SOT223
Lowest to $0.4728
ECAD model for Z0109MN 5AA4
WeEn Semiconductors
TRIAC SENS GATE 600V 1A TO92-3 / TRIAC 600V 13.8A 3-Pin TO-92 Bulk
Lowest to $0.4439
ECAD model for Z0109MA0,412
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0107NA,116
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 6A TO252
Lowest to $2.4721
ECAD model for Q8006DH4TP
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA312B-600C,118
STMicroelectronics
TRIAC ALTERNISTOR 600V 12A D2PAK / High temperature 12 A Triacs
Lowest to $0.7639
ECAD model for T1235H-6G
WeEn Semiconductors
TRIAC 600V 8A TO220F
Need more? Email Us
ECAD model for BT137X-600G,127
STMicroelectronics
TRIAC 800V 0.8A 10MA SMBFLAT-3
Lowest to $0.4532
ECAD model for ACS108-8SUN-TR
STMicroelectronics
TRIAC SENS GATE 600V 8A IPAK / Snubberless™, logic level and standard 8 A Triacs
Lowest to $0.6471
ECAD model for T810-600H

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4115 $51.4375
300+ $0.3377 $101.3100
460+ $0.3271 $150.4660
635+ $0.3166 $201.0410
820+ $0.3060 $250.9200
1,095+ $0.2744 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 510 pieces
MOQ: 125 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention