EN
  • EN
  • DE

BTA20-1000B

Part No BTA20-1000B
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 237522-BTA20-1000B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA20-1000B CAD Model

Description

The BTA20-1000B is a high-performance Triac, manufactured by STMicroelectronics, designed for AC power control applications. This device allows for the control of large power flows with milliampere-scale gate signals, making it a staple component in the design of modern electrical circuits.

Key Features

  • High Current Rating: With a maximum current rating of 20A, the BTA20-1000B is capable of handling significant power applications, making it suitable for domestic and industrial environments.
  • High Voltage Capability: The device can withstand voltages up to 1000V, ensuring robust performance in high voltage scenarios and providing ample margin for safety in surge-prone applications.
  • Gate Trigger Current: It has a specified gate trigger current of 50mA, which is the amount of current needed to switch the device from off to on state, providing a sensitive triggering mechanism.
  • Thermal Resistance: The BTA20-1000B features low thermal resistance, allowing for efficient heat dissipation and ensuring reliability even under high load conditions.
  • Package: Available in a TO-220AB package, it is designed for easy mounting on a heat sink for improved thermal management.

Applications

The BTA20-1000B is widely used in a variety of applications due to its versatility and high performance. Some common applications include:

  • Motor control circuits
  • Lighting systems and dimmer circuits
  • Heating and temperature control systems
  • AC phase control operations
  • Static switching

Reliability and Performance

STMicroelectronics ensures that the BTA20-1000B meets stringent quality standards for reliability and performance. This Triac is designed to provide efficient operation and a long operational lifespan, making it a reliable choice for designers and engineers alike.

Whether integrating into a new design or replacing components in an existing circuit, the BTA20-1000B from STMicroelectronics offers a combination of high power handling, sensitivity, and durability, making it an excellent choice for advanced AC power control applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNSTR 600V 25A TO263AB
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 8A TO263
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8743 $61.2010
165+ $0.7173 $118.3545
250+ $0.6953 $173.8250
345+ $0.6734 $232.3230
445+ $0.6503 $289.3835
595+ $0.5833 $347.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess