EN
  • EN
  • DE

BTA08-800CW

Part No BTA08-800CW
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description Snubberless™, logic level and standard 8 A Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155200-BTA08-800CW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA08-800CW CAD Model

Description

The BTA08-800CW is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current of up to 8A. This powerful semiconductor device is ideal for a wide range of applications, including home appliances, office machines, and industrial automation systems. Its robustness and reliability make it a preferred choice for designers looking to control high-power devices efficiently.

Key Features

  • Current Rating: The BTA08-800CW can handle continuous on-state currents up to 8A, making it suitable for moderate to high power applications.
  • Repetitive Peak Off-State Voltage: With an 800V rating, this triac can withstand high voltage peaks without damage, ensuring longevity and stable performance in electrical circuits prone to voltage spikes.
  • Gate Trigger Voltage: A low gate trigger voltage makes the BTA08-800CW easy to drive with a wide range of control circuits, adding to its versatility in different system designs.
  • Snubberless Technology: The device incorporates STMicroelectronics' Snubberless technology, which enhances commutation performance and reduces the need for additional external circuitry.
  • Temperature Range: The triac operates effectively across a wide temperature range, ensuring reliability in diverse operating environments.

Applications

The BTA08-800CW is suitable for various applications that require efficient AC power control, such as:

  • Lighting systems
  • Motor control
  • Heating systems
  • Power tools
  • AC solid-state switches

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BTA08-800CW is no exception. It is manufactured to meet stringent standards, ensuring high reliability and performance consistency. The device also features over-temperature protection, which safeguards it against thermal overload and contributes to its long service life.

Whether you're designing a new system or upgrading an existing one, the BTA08-800CW from STMicroelectronics offers a combination of power handling, ease of use, and reliability that can help to streamline your project and enhance overall system performance.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1835 $50.4625
665+ $0.1506 $100.1490
1,030+ $0.1459 $150.2770
1,420+ $0.1412 $200.5040
1,835+ $0.1365 $250.4775
2,455+ $0.1224 $300.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,239 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess