Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 8dBm
Sensitivity -88dBm
Memory Size 64kB Flash, 12kB RAM
Serial Interfaces SPI
Supply Voltage (V) 1.7V ~ 3.6V
Receiving Current 7.3mA ~ 14.5mA
Transmitting Current 5.8mA ~ 28.8mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 34-XFBGA, WLCSP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758971-BLUENRG-MSCSP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BLUENRG-MSCSP CAD Model

Description

STMicroelectronics BLUENRG-MSCSP: A Cutting-Edge Bluetooth SoC

The BLUENRG-MSCSP from STMicroelectronics is a state-of-the-art System-on-Chip (SoC) designed for the most demanding Bluetooth applications. This powerful and versatile chip is the perfect solution for developers looking to integrate Bluetooth Low Energy (BLE) connectivity into their products. With its remarkable energy efficiency and robust wireless performance, the BLUENRG-MSCSP is ideal for a wide range of applications, including wearable devices, smart home automation, and industrial IoT devices.

Key Features:

  • Bluetooth 5.0 Compliant: The BLUENRG-MSCSP supports the latest Bluetooth 5.0 standard, offering improved data rates, longer range, and enhanced security features.
  • Ultra-Low Power Consumption: Designed with energy efficiency in mind, this SoC enables extended battery life for portable and wearable applications where power conservation is critical.
  • Flexible Memory Configuration: It includes both programmable Flash memory and RAM, allowing developers to tailor the memory layout to their specific application needs.
  • Robust Security: Equipped with state-of-the-art security features, the BLUENRG-MSCSP ensures secure communication and protection against threats, making it suitable for sensitive applications.
  • Integrated ARM Cortex-M0 Core: The inclusion of a powerful ARM Cortex-M0 core provides the computational power needed for complex algorithms and application processing.
  • Advanced Peripherals: A wide array of peripherals including SPI, I2C, UART, ADC, and programmable I/Os, provides excellent flexibility in system design.

Applications:

The BLUENRG-MSCSP is not only limited to traditional Bluetooth applications but also excels in emerging markets requiring reliable and secure wireless connectivity. Its versatility makes it an excellent choice for:

  • Wearable Health and Fitness Monitors
  • Smart Watches and Activity Trackers
  • Wireless Sensors and Automation Systems
  • Smart Home and Security Devices
  • Proximity Detection and Asset Tracking

With its integration of powerful features and compliance with the latest Bluetooth standards, the BLUENRG-MSCSP from STMicroelectronics is the go-to SoC for developers aiming to create innovative BLE-enabled products. Its combination of low power consumption, robust security, and extensive peripheral support makes it an all-in-one solution for a multitude of wireless applications.

You May Also Be Interested in

Texas Instruments
IC RF TXRX+MCU BLE 48VQFN
Lowest to $6.5745
ECAD model for CC1311R31T0RGZR
Nordic Semiconductors
IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $2.2743
ECAD model for NRF52832-QFAB-G-R
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42VFLGA
Lowest to $62.4000
ECAD model for SI1000-E-GM2R
Nordic Semiconductors
IC RF TxRx Only General ISM > 1GHz ANT™ 2.4GHz 32-VFQFN Exposed Pad
Lowest to $3.0484
ECAD model for NRF24AP2-USBQ32-R7
Texas Instruments
IC RF TXRX+MCU 802.15.4 40VQFN
Need more? Email Us
ECAD model for CC2340R52N0RKPR
Infineon Technologies
IC RF TxRx + MCU Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.0 63-UFBGA, WLBGA
Lowest to $2.2793
ECAD model for CYW43438LKUBGT
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 42WFQFN
Need more? Email Us
ECAD model for SI1014-A-GM
Skyworks Solutions Inc.
IC RF TXRX VHF 20UFQFN
Lowest to $7.2072
ECAD model for SI4720-B20-GM
Murata Electronics North America
IC RF TXRX ISM<1GHZ 16TSSOP
Lowest to $1.9753
ECAD model for TRC102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1817 $50.1791
56+ $1.7901 $100.2456
87+ $1.7342 $150.8754
120+ $1.6782 $201.3840
155+ $1.6223 $251.4565
207+ $1.4545 $301.0815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention