EN
  • EN
  • DE

BLUENRG-232N

Part No BLUENRG-232N
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description BLUETOOTH? LOW ENERGY WIRELESS N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation GFSK
Frequency 2.4GHz ~ 2.4835GHz
Data Rate (Max) 1Mbps
Power - Output 8dBm
Sensitivity -88dBm
Memory Size -
Serial Interfaces SPI, UART
GPIO 15
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 7.7mA ~ 14.5mA
Current - Transmitting 6.6mA ~ 28.8mA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number BLUENRG
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1373282-BLUENRG-232N
Ultra Librarian 3D Model Ultra Librarian BLUENRG-232N CAD Model

Description

BLUENRG-232N - STMicroelectronics

The BLUENRG-232N from STMicroelectronics is a powerhouse of a Bluetooth Low Energy (BLE) network processor, designed to bring state-of-the-art wireless connectivity to a wide array of applications. This device is a testament to STMicroelectronics' commitment to providing advanced communication solutions that cater to the evolving needs of modern technology.

At the heart of the BLUENRG-232N lies a robust radio with a high-performance transceiver, boasting excellent energy efficiency, which is crucial for battery-operated devices. This network processor is equipped with an ARM Cortex-M0 core, providing ample processing power to handle complex tasks while maintaining low power consumption. With its support for Bluetooth 4.2 specifications, the BLUENRG-232N ensures seamless interoperability with the latest Bluetooth devices, offering an optimal solution for Internet of Things (IoT) applications.

The BLUENRG-232N is not only powerful but also versatile. It is designed to be user-friendly, with a dedicated software development kit (SDK) that simplifies the development process for engineers. The SDK includes a rich set of APIs and precompiled stacks, which accelerates the time-to-market for products. Additionally, the module provides a range of configurable parameters, allowing designers to tailor the device to their specific application requirements.

Security is a top priority for wireless communication, and the BLUENRG-232N addresses this by offering robust security features, including AES-128 encryption, which ensures that data remains protected during wireless transmission. Furthermore, the module's small form factor and low power consumption make it an excellent choice for wearable electronics, healthcare devices, and smart home applications, where size and energy efficiency are critical.

Whether you're developing the next generation of smart gadgets or upgrading existing products with wireless capabilities, the BLUENRG-232N from STMicroelectronics provides a reliable, efficient, and secure solution for your BLE needs. Its combination of high performance, low energy consumption, and ease of use makes it an ideal choice for designers looking to integrate Bluetooth technology into their projects.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
NXP / Nexperia
Wireless RF Transceiver IC
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 48MAPLGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Qualcomm
IC RF
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7587 $53.1090
145+ $0.7098 $102.9210
220+ $0.6853 $150.7660
315+ $0.6364 $200.4660
410+ $0.6119 $250.8790
515+ $0.5874 $302.5110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141,400 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess