STMicroelectronics BD276-16 Bipolar Transistor
The BD276-16 is a high-performance bipolar transistor from the renowned semiconductor manufacturer, STMicroelectronics. This device is designed for general-purpose applications and offers a robust solution for a variety of electronic circuits. It is suitable for amplification and switching applications due to its excellent power handling and switching speeds.
Key Features
- Type: PNP Bipolar Transistor
- Collector-Emitter Voltage (VCEO): 60V
- Collector Current (IC): 4A
- Power Dissipation (Pd): 36W
- DC Current Gain (hFE): Minimum 25 at 2A
- Transition Frequency (fT): 3MHz
- Operating Junction Temperature Range: -65°C to 150°C
- Package: Through-hole TO-126
Applications
The BD276-16 transistor is versatile and can be used in a wide range of applications, including:
- Power regulators
- Audio amplifiers
- Signal processing
- Motor control circuits
- Switching power supplies
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The BD276-16 transistor is built to stringent quality standards, ensuring reliable performance in various environmental conditions. Its robustness makes it a preferred choice for industrial and consumer applications where long-term reliability is paramount.
Environmental Compliance
The BD276-16 complies with RoHS and REACH environmental directives, making it a suitable choice for eco-conscious applications. STMicroelectronics' dedication to sustainability ensures that their products meet current environmental standards without compromising performance.
Conclusion
With its combination of power, performance, and reliability, the BD276-16 PNP bipolar transistor from STMicroelectronics is an excellent choice for designers looking to create efficient and durable electronic systems. Whether for amplification or switching, this component offers the functionality needed for a broad range of applications.