Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 70V
Current - Average Rectified (Io) 70mA (DC)
Voltage - Forward (Vf) (Maximum) @ If 1V @ 15mA
Current - Reverse Leakage @ Vr 10μA @ 70V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting SMD
Package SC-79, SOD-523
Manufacturer Package SOD-523
Operating Temperature - Junction 150°C (Maximum)
Win Source Part Number 1151466-BAS70KFILM
Manufacturer Homepage www.st.com
Family Name BAS70K
Introduction Date July 14, 2006
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS70KFILM CAD Model

Description

The BAS70KFILM is a high-performance Schottky diode from the renowned semiconductor manufacturer STMicroelectronics. This diode is designed to offer fast switching capabilities, low forward voltage drop, and high conductivity. It is an ideal choice for applications requiring efficient power management and high-speed switching.

Key Features:

  • Low forward voltage drop (typically 0.31V at 1mA)
  • Fast switching speed
  • Surface Mount Package: SOT-23
  • Low leakage current
  • High junction temperature capability: up to 125°C
  • Repetitive peak reverse voltage: 70V
  • Forward continuous current: 70mA
  • ESD protection

The BAS70KFILM is designed to be versatile and is widely used in a variety of electronic circuits. Its small SOT-23 package makes it suitable for high-density circuit designs where space is at a premium. The device's low forward voltage drop and high efficiency make it an excellent choice for power supply designs, where it can help to minimize power loss and improve overall system efficiency.

In addition to power management, the BAS70KFILM is also commonly used in high-frequency applications such as RF and microwave circuits. Its fast switching speed enables it to perform well in these environments, where it can help to reduce signal distortion and improve performance.

STMicroelectronics has designed the BAS70KFILM with reliability in mind. The diode's robust construction ensures that it can withstand the rigors of everyday use, including exposure to high temperatures and electrostatic discharge (ESD). As a result, the BAS70KFILM is a trusted component in commercial, industrial, and even automotive applications, where consistent performance and durability are essential.

Overall, the BAS70KFILM from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking to optimize their electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A40G
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127
Microchip Technology
DIODE SCHOTTKY 60V 3A POWERMITE3
Need more? Email Us
ECAD model for UPS360E3/TR13
Taiwan Semiconductor
DIODE STANDARD 300V 8A TO220AC
Need more? Email Us
ECAD model for HERA804G
Diodes Incorporated
DIODE SCHOTTK 30V 1A POWERDI 323
Lowest to $0.2210
ECAD model for PD3S130HQ-7
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Vishay
DIODE SCHOTTKY 100V 5.5A TO252AA
Lowest to $0.4356
ECAD model for VS-50WQ10FNTRR-M3
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2155 $50.6425
500+ $0.2019 $100.9500
770+ $0.1951 $150.2270
1,105+ $0.1814 $200.4470
1,435+ $0.1746 $250.5510
1,790+ $0.1678 $300.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 151,676 pieces
MOQ: 235 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention