EN
  • EN
  • DE

BAR43NFILM/H

Part No BAR43NFILM/H
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer STMicroelectronics
Win Source Part Number 231240-BAR43NFILM/H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAR43NFILM/H CAD Model

Description

The BAR43NFILM/H from STMicroelectronics is a high-performance Schottky diode, designed to offer superior switching capabilities and low forward voltage drop. This diode is particularly suitable for applications requiring efficient power management and high-speed switching, such as power supplies, converters, and high-frequency circuits.

Key Features

  • Low Forward Voltage Drop: The diode features a very low forward voltage drop, which helps to reduce power loss and improve efficiency in applications.
  • High Switching Speed: With its fast switching action, the BAR43NFILM/H is ideal for high-speed switching applications, ensuring minimal signal delay.
  • Low Leakage Current: The leakage current is minimized, which is essential for maintaining the overall efficiency and performance of the circuit in which the diode is used.
  • Surface-Mount Package: Designed in a compact SOT-23 package, the BAR43NFILM/H is suitable for use in space-constrained applications, providing a small footprint without sacrificing performance.

Applications

The versatility of the BAR43NFILM/H Schottky diode makes it an excellent choice for a wide range of electronic applications. Some of the common applications include:

  • DC/DC converters
  • Power management systems
  • Battery charging circuits
  • Voltage clamping
  • Protection circuits
  • Switching power supplies
  • Automotive applications

Specifications

Parameter Value
Package SOT-23
Repetitive Peak Reverse Voltage 30 V
Average Forward Current 200 mA
Non-Repetitive Peak Forward Surge Current 600 mA
Operating Junction Temperature Range -55°C to +150°C

The BAR43NFILM/H Schottky diode by STMicroelectronics is a reliable and efficient component that offers excellent performance for a variety of electronic designs. Its superior characteristics make it a go-to choice for engineers looking to enhance their power management and high-speed switching applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess