EN
  • EN
  • DE

BALF-NRF01D3

Part No BALF-NRF01D3
Manufacturer STMicroelectronics
Catalog Balun
Description BALUN ULTRAMINI 5FLIPCHIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Frequency Range 2.4GHz to 2.5GHz
Impedance - Unbalanced/Balanced 50 / 50 Ohm
Phase Difference
Insertion Loss (Max) 1.5dB
Return Loss (Min) -17.5dB
Mounting Surface Mount
Win Source Part Number 71877-BALF-NRF01D3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BALF-NRF01D3
ECCN EAR99
Country of Origin China
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BALF-NRF01D3 CAD Model

Description

The BALF-NRF01D3 is a stand-out solution from STMicroelectronics, designed to streamline RF circuitry in wireless applications. This integrated balun with matching network and harmonics filter is specifically engineered to be used with the Nordic Semiconductor nRF51822 and nRF51422 SoCs, making it an ideal choice for Bluetooth Low Energy (BLE), ANT, and 2.4 GHz proprietary radio applications.

Key Features

  • High Integration: The BALF-NRF01D3 combines a balun, a harmonics filter, and matching components in a single package, significantly reducing the PCB space required and simplifying RF design.
  • Performance: It offers excellent RF performance with low insertion loss, which ensures efficient signal transmission and reception, contributing to the overall energy efficiency of the end application.
  • Compatibility: Specifically designed for the Nordic Semiconductor nRF51 series, it provides a perfect match, ensuring optimal performance and reducing the time spent on RF design and calibration.
  • Miniaturized Package: Enclosed in a tiny 1.7 x 1.3 x 0.55 mm package, the BALF-NRF01D3 is perfect for space-constrained applications such as wearable technology, sensors, and IoT devices.
  • Robust Design: It is designed to withstand the rigors of real-world applications, with a robust construction that ensures long-term reliability.

Applications

The BALF-NRF01D3 is versatile and can be used in various applications, including:

  • Wearable Devices
  • Wireless Sensors
  • Internet of Things (IoT) Devices
  • Healthcare Monitoring Systems
  • Smart Home Automation
  • Fitness and Activity Monitors

Conclusion

STMicroelectronics' BALF-NRF01D3 is a powerful, integrated solution that provides designers with a simplified path to developing compact, high-performance wireless products. By integrating the balun, filter, and matching network into a single package, it not only saves space but also reduces the complexity of the RF design, allowing for faster time-to-market and reliable operation in the field. Whether for consumer electronics, healthcare, or industrial applications, the BALF-NRF01D3 is an excellent choice for enhancing wireless connectivity in the latest generation of smart devices.

You May Also Be Interested in

TDK Corporation
BALUN 174MHZ-860MHZ 50/50 4SMD / RF Balun 174MHz ~ 860MHz 50 / 50Ohm 4-SMD
Lowest to $0.4357
TDK Corporation
BALUN 4.9GHZ-5.95GHZ 50/50 0402
Lowest to $0.1015
Mini-Circuits
1:2 CORE & WIRE TRANSFORMER, 0.4
Lowest to $7.1187
Murata Electronics North America
BALUN
Lowest to $0.2552
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 0
Lowest to $9.2745
Johanson Technology Inc.
BALUN 1.7GHZ-2GHZ 50/50 0805 / RF Balun 1.7GHz ~ 2GHz 50 / 50Ohm 0805 (2012 Metric)
Need more? Email Us
Johanson Technology Inc.
BALUN 902MHZ-928MHZ 0805 / RF Balun 902MHz ~ 928MHz 50 / -Ohm 0805 (2012 Metric)
Lowest to $0.7015

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2924 $58.4800
485+ $0.2399 $116.3515
750+ $0.2324 $174.3000
1,030+ $0.2249 $231.6470
1,330+ $0.2175 $289.2750
1,780+ $0.1950 $347.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,006 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess