EN
  • EN
  • DE

AVS12CB

Part No AVS12CB
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC INT TRIGGER 600V TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Package Tube
Product Status Active
Triac Type Internally Triggered
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 12 A
Current - Non Rep. Surge 50, 60Hz (Itsm) 100A, 105A
Configuration Single
Temperature Range - Operating 0°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number AVS12
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 851496-AVS12CB
Ultra Librarian 3D Model Ultra Librarian AVS12CB CAD Model

Description

The AVS12CB from STMicroelectronics is a cutting-edge, high-performance electronic component designed for advanced voltage regulation in a variety of applications. This sophisticated device is part of STMicroelectronics' commitment to providing energy-efficient and reliable solutions for the electronics industry.

Key Features

  • High Precision Voltage Regulation: The AVS12CB ensures stable and precise voltage regulation, which is crucial for the performance and longevity of electronic circuits.
  • Low Dropout: The device features a low dropout voltage, making it highly efficient in converting input voltage to the required output voltage with minimal loss.
  • Thermal Protection: Equipped with thermal shutdown, the AVS12CB protects itself and the application from damage due to overheating.
  • Current Limiting: The built-in current limiting function prevents overcurrent conditions, ensuring the safety and reliability of the system.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for use in various environmental conditions.

Applications

The AVS12CB is designed for a wide range of applications, including but not limited to:

  • Power management for microcontrollers and digital systems
  • Battery-powered devices and applications
  • Consumer electronics such as smartphones, tablets, and laptops
  • Automotive electronics and intelligent vehicle systems
  • Industrial and automation control systems

Technical Specifications

With its robust design and advanced features, the AVS12CB is engineered to meet stringent technical specifications:

  • Input Voltage Range: XX to XX Volts
  • Output Voltage Range: XX to XX Volts
  • Maximum Output Current: XX Amps
  • Dropout Voltage: XX mV at XX Amps
  • Accuracy: ±XX%
  • Package: TO-XX, SOT-XX, or other

For those seeking a reliable and efficient voltage regulation solution, the AVS12CB from STMicroelectronics stands out as an exceptional choice. Its technical prowess and versatility make it an invaluable component in any advanced electronic design.

You May Also Be Interested in

Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 10A TO220 / TRIAC Standard 600 V 10 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 800V 10A TO220AB
Need more? Email Us
Littelfuse Inc.
TRIAC INT TRIGGER 600V 12A TO220 / TRIAC Internally Triggered 600 V 12 A Through Hole TO-220 Isolated Tab
Lowest to $1.9496
Littelfuse Inc.
Triacs Silicon Bidirectional Thyristors | TRIAC 400V 15A TO220AB
Need more? Email Us
Littelfuse Inc.
Triac 800V 8A 50-50-50 ma TO220
Lowest to $1.8769
Littelfuse Inc.
Sensitive Triacs (0.8A to 8A) | TRIAC SENS GATE 400V 8A TO220
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6642 $51.3062
27+ $3.8271 $103.3317
41+ $3.7075 $152.0075
56+ $3.5879 $200.9224
73+ $3.4683 $253.1859
97+ $3.1095 $301.6215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess