STMicroelectronics ATM36NBD1TR - Robust Automotive-Grade MOSFET
The ATM36NBD1TR is a high-performance N-channel MOSFET from STMicroelectronics, designed to meet the demanding requirements of automotive applications. This power MOSFET is part of STMicroelectronics' STripFET™ VII DeepGATE™ technology, which ensures optimized performance in terms of both on-state resistance and switching behavior, making it suitable for a wide range of high-efficiency applications.
The device boasts an impressive continuous drain current (ID) of 80A, allowing for significant current flow through the device without overheating. Its low on-state resistance (RDS(on)) of just 3.6 mΩ at VGS = 10 V minimizes power losses and improves overall efficiency, which is critical in automotive power management systems.
The ATM36NBD1TR is designed with a maximum operating voltage (VDS) of 60V, offering a good safety margin for applications operating in the typical automotive voltage range. This MOSFET also features a robust gate oxide, providing a threshold voltage (Vth) that is designed to be resistant to fluctuations, ensuring stable operation under varying conditions.
Housed in a compact and durable PowerFLAT 5x6 package, the ATM36NBD1TR is not only space-efficient but also offers excellent thermal performance, making it ideal for space-constrained automotive environments. Its package is specifically designed to handle high levels of thermal stress, ensuring reliability and longevity even in harsh conditions.
The ATM36NBD1TR is AEC-Q101 qualified, which means it has passed rigorous reliability tests specific to automotive electronic components. This qualification underscores the suitability of the MOSFET for automotive applications, including electric power steering, DC/DC converters, motor drives, and other high-performance power management systems.
In summary, the ATM36NBD1TR from STMicroelectronics is a robust, efficient, and reliable solution for automotive power management applications. Its combination of high current capability, low on-resistance, and thermal efficiency, all packed in a compact footprint, make it an excellent choice for designers looking to optimize their automotive systems.